Vishay Precision Group Chip Resistor - Surface Mount RCS12062R49FKEA

Description
2.49 Ohms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film
Request a Quote Datasheet
Description
2.49 Ohms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-10621-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-10621-6-ND
Chip Resistor - Surface Mount 541-10621-6-ND
2.49 Ohms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

2.49 Ohms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-10621-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-10621-2-ND
Chip Resistor - Surface Mount 541-10621-2-ND
2.49 Ohms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

2.49 Ohms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-10621-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-10621-1-ND
Chip Resistor - Surface Mount 541-10621-1-ND
2.49 Ohms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

2.49 Ohms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Resistor, Rcs1206 100 2R49 Et1 E3 Rohs Compliant Vishay - 34AH1766 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Rcs1206 100 2R49 Et1 E3 Rohs Compliant Vishay
34AH1766
Resistor, Rcs1206 100 2R49 Et1 E3 Rohs Compliant Vishay 34AH1766
RESISTOR, RCS1206 100 2R49 ET1 E3 ROHS COMPLIANT: YES

RESISTOR, RCS1206 100 2R49 ET1 E3 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 541-10621-6-ND 34AH1766
Product Name Chip Resistor - Surface Mount Resistor, Rcs1206 100 2R49 Et1 E3 Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1206; 1206 1206
Resistance Range 2.49 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Aerospace Rated, Two Terminal Surface Mount - SMP-PW - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers