Vishay Precision Group Chip Resistor - Surface Mount RCS12062R40FKEA

Description
2.4 Ohms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film
Request a Quote Datasheet
Description
2.4 Ohms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-10620-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-10620-6-ND
Chip Resistor - Surface Mount 541-10620-6-ND
2.4 Ohms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

2.4 Ohms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-10620-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-10620-2-ND
Chip Resistor - Surface Mount 541-10620-2-ND
2.4 Ohms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

2.4 Ohms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-10620-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-10620-1-ND
Chip Resistor - Surface Mount 541-10620-1-ND
2.4 Ohms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

2.4 Ohms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Resistor, Rcs1206 100 2R4 Et1 E3 Rohs Compliant Vishay - 34AH1765 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Rcs1206 100 2R4 Et1 E3 Rohs Compliant Vishay
34AH1765
Resistor, Rcs1206 100 2R4 Et1 E3 Rohs Compliant Vishay 34AH1765
RESISTOR, RCS1206 100 2R4 ET1 E3 ROHS COMPLIANT: YES

RESISTOR, RCS1206 100 2R4 ET1 E3 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 541-10620-6-ND 34AH1765
Product Name Chip Resistor - Surface Mount Resistor, Rcs1206 100 2R4 Et1 E3 Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1206; 1206 1206
Resistance Range 2.4 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614889-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 127000 ohms
View Details
2 suppliers
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details