Vishay Precision Group Chip Resistor - Surface Mount RCS12062K00JNEA

Description
2 kOhms ±5% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film
Request a Quote Datasheet
Description
2 kOhms ±5% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-10611-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-10611-1-ND
Chip Resistor - Surface Mount 541-10611-1-ND
2 kOhms ±5% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

2 kOhms ±5% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-10611-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-10611-6-ND
Chip Resistor - Surface Mount 541-10611-6-ND
2 kOhms ±5% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

2 kOhms ±5% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-10611-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-10611-2-ND
Chip Resistor - Surface Mount 541-10611-2-ND
2 kOhms ±5% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

2 kOhms ±5% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - RCS12062K00JNEA - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
RCS12062K00JNEA
Resistors - Chip Resistor - Surface Mount RCS12062K00JNEA
RCS1206 200 2K0 5% ET1 E3

RCS1206 200 2K0 5% ET1 E3

Supplier's Site
Resistor, Rcs1206 200 2K0 Et1 E3 Rohs Compliant Vishay - 34AH1756 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Rcs1206 200 2K0 Et1 E3 Rohs Compliant Vishay
34AH1756
Resistor, Rcs1206 200 2K0 Et1 E3 Rohs Compliant Vishay 34AH1756
RESISTOR, RCS1206 200 2K0 ET1 E3 ROHS COMPLIANT: YES

RESISTOR, RCS1206 200 2K0 ET1 E3 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 541-10611-1-ND RCS12062K00JNEA 34AH1756
Product Name Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount Resistor, Rcs1206 200 2K0 Et1 E3 Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1206; 1206 1206; 1206 (3216 Metric) 1206
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1623409-0 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 11000 ohms
View Details
2 suppliers
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details