Vishay Precision Group Chip Resistor - Surface Mount RCS12062K00FKEA

Description
2 kOhms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film
Request a Quote Datasheet
Description
2 kOhms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-10610-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-10610-1-ND
Chip Resistor - Surface Mount 541-10610-1-ND
2 kOhms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

2 kOhms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-10610-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-10610-6-ND
Chip Resistor - Surface Mount 541-10610-6-ND
2 kOhms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

2 kOhms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-10610-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-10610-2-ND
Chip Resistor - Surface Mount 541-10610-2-ND
2 kOhms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

2 kOhms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Res, 2K, 1%, 0.5W, 1206, Thick Film; Resistance Vishay - 41AH5234 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2K, 1%, 0.5W, 1206, Thick Film; Resistance Vishay
41AH5234
Res, 2K, 1%, 0.5W, 1206, Thick Film; Resistance Vishay 41AH5234
RES, 2K, 1%, 0.5W, 1206, THICK FILM; Resistance:2kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:RCS e3 Series RoHS Compliant: Yes

RES, 2K, 1%, 0.5W, 1206, THICK FILM; Resistance:2kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:RCS e3 Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 2K, 1%, 0.5W, 1206, Thick Film; Resistance Vishay - 41AH5233 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2K, 1%, 0.5W, 1206, Thick Film; Resistance Vishay
41AH5233
Res, 2K, 1%, 0.5W, 1206, Thick Film; Resistance Vishay 41AH5233
RES, 2K, 1%, 0.5W, 1206, THICK FILM; Resistance:2kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:RCS e3 Series RoHS Compliant: Yes

RES, 2K, 1%, 0.5W, 1206, THICK FILM; Resistance:2kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:RCS e3 Series RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - RCS12062K00FKEA - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RCS12062K00FKEA
Chip Resistor - Surface Mount RCS12062K00FKEA
RCS1206 100 2K0 1% ET1 E3

RCS1206 100 2K0 1% ET1 E3

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number 541-10610-1-ND 41AH5234 RCS12062K00FKEA
Product Name Chip Resistor - Surface Mount Res, 2K, 1%, 0.5W, 1206, Thick Film; Resistance Vishay Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use Surge Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1206; 1206 1206; 1206 [3216 Metric]
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
0.003 OHM 3.5W Resistor - 52-BVE-A-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0030 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - 1722147 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details