Vishay Precision Group Chip Resistor - Surface Mount RCS120627R0FKEA

Description
27 Ohms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film
Request a Quote Datasheet
Description
27 Ohms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-10609-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-10609-1-ND
Chip Resistor - Surface Mount 541-10609-1-ND
27 Ohms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

27 Ohms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-10609-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-10609-2-ND
Chip Resistor - Surface Mount 541-10609-2-ND
27 Ohms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

27 Ohms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Res, 27R, 1%, 0.5W, 1206, Thick Film; Resistance Vishay - 41AH5258 - Newark, An Avnet Company
Chicago, IL, United States
Res, 27R, 1%, 0.5W, 1206, Thick Film; Resistance Vishay
41AH5258
Res, 27R, 1%, 0.5W, 1206, Thick Film; Resistance Vishay 41AH5258
RES, 27R, 1%, 0.5W, 1206, THICK FILM; Resistance:27ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:RCS e3 Series RoHS Compliant: Yes

RES, 27R, 1%, 0.5W, 1206, THICK FILM; Resistance:27ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:RCS e3 Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 27R, 1%, 0.5W, 1206, Thick Film; Resistance Vishay - 41AH5257 - Newark, An Avnet Company
Chicago, IL, United States
Res, 27R, 1%, 0.5W, 1206, Thick Film; Resistance Vishay
41AH5257
Res, 27R, 1%, 0.5W, 1206, Thick Film; Resistance Vishay 41AH5257
RES, 27R, 1%, 0.5W, 1206, THICK FILM; Resistance:27ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:RCS e3 Series RoHS Compliant: Yes

RES, 27R, 1%, 0.5W, 1206, THICK FILM; Resistance:27ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:RCS e3 Series RoHS Compliant: Yes

Supplier's Site Datasheet
Resistors - Chip Resistor - Surface Mount - RCS120627R0FKEA - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
RCS120627R0FKEA
Resistors - Chip Resistor - Surface Mount RCS120627R0FKEA
RCS1206 100 27R 1% ET1 E3

RCS1206 100 27R 1% ET1 E3

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Resistors Resistors Resistors
Product Number 541-10609-1-ND 41AH5258 RCS120627R0FKEA
Product Name Chip Resistor - Surface Mount Res, 27R, 1%, 0.5W, 1206, Thick Film; Resistance Vishay Resistors - Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use Surge Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1206; 1206 1206; 1206 [3216 Metric] 1206; 1206 (3216 Metric)
Resistance Range 27 ohms 27 ohms 27 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details