Vishay Precision Group Chip Resistor - Surface Mount RCS120627K0FKEA

Description
27 kOhms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film
Request a Quote Datasheet
Description
27 kOhms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-10608-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-10608-1-ND
Chip Resistor - Surface Mount 541-10608-1-ND
27 kOhms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

27 kOhms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-10608-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-10608-2-ND
Chip Resistor - Surface Mount 541-10608-2-ND
27 kOhms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

27 kOhms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-10608-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-10608-6-ND
Chip Resistor - Surface Mount 541-10608-6-ND
27 kOhms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

27 kOhms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
RCS1206 100 27K 1% ET1 E3 Product overview: RCS120627K0FKEA from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RCS120627K0FKEA can be used for catalog matching and distributor lookup.

RCS1206 100 27K 1% ET1 E3 Product overview: RCS120627K0FKEA from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RCS120627K0FKEA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Resistor, Rcs1206 100 27K Et1 E3 Rohs Compliant Vishay - 34AH1780 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Rcs1206 100 27K Et1 E3 Rohs Compliant Vishay
34AH1780
Resistor, Rcs1206 100 27K Et1 E3 Rohs Compliant Vishay 34AH1780
RESISTOR, RCS1206 100 27K ET1 E3 ROHS COMPLIANT: YES

RESISTOR, RCS1206 100 27K ET1 E3 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 541-10608-1-ND 52-RCS120627K0FKEA 34AH1780
Product Name Chip Resistor - Surface Mount Resistor Resistor, Rcs1206 100 27K Et1 E3 Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film
Mounting / Packaging 1206; 1206 1206 (3216 Metric) 1206
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

UL Approved High Power, Wire Wound, Metal Clad Resistor - ULV - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Surface Mount Resistors - 2176074-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 6040 ohms
View Details
4 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details