249 kOhms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film
249 kOhms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film
249 kOhms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film
RCS1206 100 249K 1% ET1 E3
RES, 249K, 1%, 0.5W, 1206, THICK FILM; Resistance:249kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:200V RoHS Compliant: Yes
RES, 249K, 1%, 0.5W, 1206, THICK FILM; Resistance:249kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:200V RoHS Compliant: Yes
RESISTOR, RCS1206 100 249K ET1 E3 ROHS COMPLIANT: YES
| DigiKey | ODG (Origin Data Global) | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Resistors | Chip Resistors | Resistors | Resistors |
| Product Number | 541-RCS1206249KFKEADKR-ND | RCS1206249KFKEA | 41AH5255 | 34AH1779 |
| Product Name | Chip Resistor - Surface Mount | Chip Resistor - Surface Mount | Res, 249K, 1%, 0.5W, 1206, Thick Film; Resistance Vishay | Resistor, Rcs1206 100 249K Et1 E3 Rohs Compliant Vishay |
| Configuration | Single Resistor | Single Resistor | Single Resistor | |
| Category / Application | Automotive; General Use | Surge Resistor | ||
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) | Thick Film (Chip) | |
| Mounting / Packaging | 1206; 1206 | 1206; 1206 [3216 Metric] | 1206 | |
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % |