Vishay Precision Group Chip Resistor - Surface Mount RCS1206200RFKEA

Description
200 Ohms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film
Request a Quote Datasheet
Description
200 Ohms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-10595-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-10595-6-ND
Chip Resistor - Surface Mount 541-10595-6-ND
200 Ohms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

200 Ohms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-10595-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-10595-1-ND
Chip Resistor - Surface Mount 541-10595-1-ND
200 Ohms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

200 Ohms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-10595-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-10595-2-ND
Chip Resistor - Surface Mount 541-10595-2-ND
200 Ohms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

200 Ohms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Res, 200R, 1%, 0.5W, 1206, Thick Film; Resistance Vishay - 41AH5248 - Newark, An Avnet Company
Chicago, IL, United States
Res, 200R, 1%, 0.5W, 1206, Thick Film; Resistance Vishay
41AH5248
Res, 200R, 1%, 0.5W, 1206, Thick Film; Resistance Vishay 41AH5248
RES, 200R, 1%, 0.5W, 1206, THICK FILM; Resistance:200ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:200V RoHS Compliant: Yes

RES, 200R, 1%, 0.5W, 1206, THICK FILM; Resistance:200ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:200V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 200R, 1%, 0.5W, 1206, Thick Film; Resistance Vishay - 41AH5247 - Newark, An Avnet Company
Chicago, IL, United States
Res, 200R, 1%, 0.5W, 1206, Thick Film; Resistance Vishay
41AH5247
Res, 200R, 1%, 0.5W, 1206, Thick Film; Resistance Vishay 41AH5247
RES, 200R, 1%, 0.5W, 1206, THICK FILM; Resistance:200ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:200V RoHS Compliant: Yes

RES, 200R, 1%, 0.5W, 1206, THICK FILM; Resistance:200ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:200V RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - RCS1206200RFKEA - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RCS1206200RFKEA
Chip Resistor - Surface Mount RCS1206200RFKEA
RCS1206 100 200R 1% ET1 E3

RCS1206 100 200R 1% ET1 E3

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number 541-10595-6-ND 41AH5248 RCS1206200RFKEA
Product Name Chip Resistor - Surface Mount Res, 200R, 1%, 0.5W, 1206, Thick Film; Resistance Vishay Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use Surge Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1206; 1206 1206; 1206 [3216 Metric]
Resistance Range 200 ohms 200 ohms 200 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Surface Mount Resistors - 2573160 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
Resistance Range 100000 ohms
View Details