Vishay Precision Group Chip Resistor - Surface Mount RCS12061R00FKEA

Description
1 Ohms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film
Request a Quote Datasheet
Description
1 Ohms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-10591-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-10591-2-ND
Chip Resistor - Surface Mount 541-10591-2-ND
1 Ohms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

1 Ohms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-10591-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-10591-1-ND
Chip Resistor - Surface Mount 541-10591-1-ND
1 Ohms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

1 Ohms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-10591-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-10591-6-ND
Chip Resistor - Surface Mount 541-10591-6-ND
1 Ohms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

1 Ohms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Automotive SMD 1 Ohm 0.5W Resistor - 52-RCS12061R00FKEA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive SMD 1 Ohm 0.5W Resistor
52-RCS12061R00FKEA
Automotive SMD 1 Ohm 0.5W Resistor 52-RCS12061R00FKEA
Res Thick Film 1206 1 Ohm 1% 0.5W(1/2W) ±100ppm/°C Pad SMD T/R Automotive AEC-Q200 Medical Product overview: RCS12061R00FKEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 1 Ohm, 0.5W, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 1 Ohm, 0.5W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RCS12061R00FKEA can be used for catalog matching and distributor lookup.

Res Thick Film 1206 1 Ohm 1% 0.5W(1/2W) ±100ppm/°C Pad SMD T/R Automotive AEC-Q200 Medical Product overview: RCS12061R00FKEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 1 Ohm, 0.5W, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 1 Ohm, 0.5W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RCS12061R00FKEA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Res, 1R, 1%, 0.5W, 1206, Thick Film; Resistance Vishay - 41AH5202 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1R, 1%, 0.5W, 1206, Thick Film; Resistance Vishay
41AH5202
Res, 1R, 1%, 0.5W, 1206, Thick Film; Resistance Vishay 41AH5202
RES, 1R, 1%, 0.5W, 1206, THICK FILM; Resistance:1ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:RCS e3 Series RoHS Compliant: Yes

RES, 1R, 1%, 0.5W, 1206, THICK FILM; Resistance:1ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:RCS e3 Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 1R, 1%, 0.5W, 1206, Thick Film; Resistance Vishay - 41AH5201 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1R, 1%, 0.5W, 1206, Thick Film; Resistance Vishay
41AH5201
Res, 1R, 1%, 0.5W, 1206, Thick Film; Resistance Vishay 41AH5201
RES, 1R, 1%, 0.5W, 1206, THICK FILM; Resistance:1ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:RCS e3 Series RoHS Compliant: Yes

RES, 1R, 1%, 0.5W, 1206, THICK FILM; Resistance:1ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:RCS e3 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 541-10591-2-ND 52-RCS12061R00FKEA 41AH5202
Product Name Chip Resistor - Surface Mount Automotive SMD 1 Ohm 0.5W Resistor Res, 1R, 1%, 0.5W, 1206, Thick Film; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use Surge Resistor
Technology / Construction Thick Film (Chip) Thick Film Thick Film (Chip)
Mounting / Packaging 1206; 1206 1206 1206; 1206 [3216 Metric]
Resistance Range 1 ohms 1 ohms 1 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Surface Mount Resistors - 1-1622939-0 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 3480 ohms
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details