Vishay Precision Group Chip Resistor - Surface Mount RCS12061K80FKEA

Description
1.8 kOhms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film
Request a Quote Datasheet
Description
1.8 kOhms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-10588-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-10588-1-ND
Chip Resistor - Surface Mount 541-10588-1-ND
1.8 kOhms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

1.8 kOhms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-10588-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-10588-2-ND
Chip Resistor - Surface Mount 541-10588-2-ND
1.8 kOhms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

1.8 kOhms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Res, 1K8, 1%, 0.5W, 1206, Thick Film; Resistance Vishay - 41AH5198 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K8, 1%, 0.5W, 1206, Thick Film; Resistance Vishay
41AH5198
Res, 1K8, 1%, 0.5W, 1206, Thick Film; Resistance Vishay 41AH5198
RES, 1K8, 1%, 0.5W, 1206, THICK FILM; Resistance:1.8kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:200V RoHS Compliant: Yes

RES, 1K8, 1%, 0.5W, 1206, THICK FILM; Resistance:1.8kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:200V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 1K8, 1%, 0.5W, 1206, Thick Film; Resistance Vishay - 41AH5197 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K8, 1%, 0.5W, 1206, Thick Film; Resistance Vishay
41AH5197
Res, 1K8, 1%, 0.5W, 1206, Thick Film; Resistance Vishay 41AH5197
RES, 1K8, 1%, 0.5W, 1206, THICK FILM; Resistance:1.8kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:200V RoHS Compliant: Yes

RES, 1K8, 1%, 0.5W, 1206, THICK FILM; Resistance:1.8kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:200V RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, Rcs1206 100 1K8 Et1 E3 Rohs Compliant Vishay - 34AH1725 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Rcs1206 100 1K8 Et1 E3 Rohs Compliant Vishay
34AH1725
Resistor, Rcs1206 100 1K8 Et1 E3 Rohs Compliant Vishay 34AH1725
RESISTOR, RCS1206 100 1K8 ET1 E3 ROHS COMPLIANT: YES

RESISTOR, RCS1206 100 1K8 ET1 E3 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 541-10588-1-ND 41AH5198 34AH1725
Product Name Chip Resistor - Surface Mount Res, 1K8, 1%, 0.5W, 1206, Thick Film; Resistance Vishay Resistor, Rcs1206 100 1K8 Et1 E3 Rohs Compliant Vishay
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use Surge Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1206; 1206 1206; 1206 [3216 Metric] 1206
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614890-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 6.98 ohms
View Details
2 suppliers
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details