Vishay Precision Group Chip Resistor - Surface Mount RCS12061K30FKEA

Description
1.3 kOhms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film
Request a Quote Datasheet
Description
1.3 kOhms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-10585-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-10585-2-ND
Chip Resistor - Surface Mount 541-10585-2-ND
1.3 kOhms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

1.3 kOhms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-10585-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-10585-6-ND
Chip Resistor - Surface Mount 541-10585-6-ND
1.3 kOhms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

1.3 kOhms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-10585-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-10585-1-ND
Chip Resistor - Surface Mount 541-10585-1-ND
1.3 kOhms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

1.3 kOhms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Res, 1K3, 1%, 0.5W, 1206, Thick Film; Resistance Vishay - 41AH5194 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K3, 1%, 0.5W, 1206, Thick Film; Resistance Vishay
41AH5194
Res, 1K3, 1%, 0.5W, 1206, Thick Film; Resistance Vishay 41AH5194
RES, 1K3, 1%, 0.5W, 1206, THICK FILM; Resistance:1.3kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:200V RoHS Compliant: Yes

RES, 1K3, 1%, 0.5W, 1206, THICK FILM; Resistance:1.3kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:200V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 1K3, 1%, 0.5W, 1206, Thick Film; Resistance Vishay - 41AH5193 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K3, 1%, 0.5W, 1206, Thick Film; Resistance Vishay
41AH5193
Res, 1K3, 1%, 0.5W, 1206, Thick Film; Resistance Vishay 41AH5193
RES, 1K3, 1%, 0.5W, 1206, THICK FILM; Resistance:1.3kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:200V RoHS Compliant: Yes

RES, 1K3, 1%, 0.5W, 1206, THICK FILM; Resistance:1.3kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:200V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 541-10585-2-ND 41AH5194
Product Name Chip Resistor - Surface Mount Res, 1K3, 1%, 0.5W, 1206, Thick Film; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use Surge Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1206; 1206 1206; 1206 [3216 Metric]
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Surface Mount Resistors - 2567783 - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2010; 2010
View Details
0.05 OHM 4W Resistor - 52-VMS-R050-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers