Vishay Precision Group Chip Resistor - Surface Mount RCS1206120RFKEA

Description
120 Ohms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film
Request a Quote Datasheet
Description
120 Ohms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-10569-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-10569-1-ND
Chip Resistor - Surface Mount 541-10569-1-ND
120 Ohms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

120 Ohms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-10569-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-10569-6-ND
Chip Resistor - Surface Mount 541-10569-6-ND
120 Ohms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

120 Ohms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-10569-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-10569-2-ND
Chip Resistor - Surface Mount 541-10569-2-ND
120 Ohms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

120 Ohms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Res, 120R, 1%, 0.5W, 1206, Thick Film; Resistance Vishay - 41AH5221 - Newark, An Avnet Company
Chicago, IL, United States
Res, 120R, 1%, 0.5W, 1206, Thick Film; Resistance Vishay
41AH5221
Res, 120R, 1%, 0.5W, 1206, Thick Film; Resistance Vishay 41AH5221
RES, 120R, 1%, 0.5W, 1206, THICK FILM; Resistance:120ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:200V RoHS Compliant: Yes

RES, 120R, 1%, 0.5W, 1206, THICK FILM; Resistance:120ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:200V RoHS Compliant: Yes

Supplier's Site
Res, 120R, 1%, 0.5W, 1206, Thick Film; Resistance Vishay - 41AH5222 - Newark, An Avnet Company
Chicago, IL, United States
Res, 120R, 1%, 0.5W, 1206, Thick Film; Resistance Vishay
41AH5222
Res, 120R, 1%, 0.5W, 1206, Thick Film; Resistance Vishay 41AH5222
RES, 120R, 1%, 0.5W, 1206, THICK FILM; Resistance:120ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:200V RoHS Compliant: Yes

RES, 120R, 1%, 0.5W, 1206, THICK FILM; Resistance:120ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:200V RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, Rcs1206 100 120R Et1 E3 Rohs Compliant Vishay - 34AH1745 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Rcs1206 100 120R Et1 E3 Rohs Compliant Vishay
34AH1745
Resistor, Rcs1206 100 120R Et1 E3 Rohs Compliant Vishay 34AH1745
RESISTOR, RCS1206 100 120R ET1 E3 ROHS COMPLIANT: YES

RESISTOR, RCS1206 100 120R ET1 E3 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 541-10569-1-ND 41AH5221 34AH1745
Product Name Chip Resistor - Surface Mount Res, 120R, 1%, 0.5W, 1206, Thick Film; Resistance Vishay Resistor, Rcs1206 100 120R Et1 E3 Rohs Compliant Vishay
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use Surge Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1206; 1206 1206; 1206 [3216 Metric] 1206
Resistance Range 120 ohms 120 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.033 OHM 7W Resistor - 52-SMT-R033-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0330 ohms
Power Rating 5 watts
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details