10 Ohms ±5% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film
10 Ohms ±5% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film
10 Ohms ±5% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film
RES, 10R, 5%, 0.5W, 1206, THICK FILM; Resistance:10ohm; Resistance Tolerance:± 5%; Power Rating:500mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:RCS e3 Series RoHS Compliant: Yes
RES, 10R, 5%, 0.5W, 1206, THICK FILM; Resistance:10ohm; Resistance Tolerance:± 5%; Power Rating:500mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:RCS e3 Series RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | 541-10566-6-ND | 41AH5212 |
| Product Name | Chip Resistor - Surface Mount | Res, 10R, 5%, 0.5W, 1206, Thick Film; Resistance Vishay |
| Configuration | Single Resistor | Single Resistor |
| Category / Application | Automotive; General Use | Surge Resistor |
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) |
| Mounting / Packaging | 1206; 1206 | 1206; 1206 [3216 Metric] |
| Resistance Range | 10 ohms | 10 ohms |