Vishay Precision Group Chip Resistor - Surface Mount RCS120610K0JNEA

Description
10 kOhms ±5% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film
Request a Quote Datasheet
Description
10 kOhms ±5% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-10564-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-10564-1-ND
Chip Resistor - Surface Mount 541-10564-1-ND
10 kOhms ±5% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

10 kOhms ±5% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-10564-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-10564-6-ND
Chip Resistor - Surface Mount 541-10564-6-ND
10 kOhms ±5% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

10 kOhms ±5% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-10564-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-10564-2-ND
Chip Resistor - Surface Mount 541-10564-2-ND
10 kOhms ±5% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

10 kOhms ±5% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Res, 10K, 5%, 0.5W, 1206, Thick Film; Resistance Vishay - 41AH5208 - Newark, An Avnet Company
Chicago, IL, United States
Res, 10K, 5%, 0.5W, 1206, Thick Film; Resistance Vishay
41AH5208
Res, 10K, 5%, 0.5W, 1206, Thick Film; Resistance Vishay 41AH5208
RES, 10K, 5%, 0.5W, 1206, THICK FILM; Resistance:10kohm; Resistance Tolerance:± 5%; Power Rating:500mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:RCS e3 SeriesRoHS Compliant: Yes

RES, 10K, 5%, 0.5W, 1206, THICK FILM; Resistance:10kohm; Resistance Tolerance:± 5%; Power Rating:500mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:RCS e3 SeriesRoHS Compliant: Yes

Supplier's Site Datasheet
Res, 10K, 5%, 0.5W, 1206, Thick Film; Resistance Vishay - 41AH5207 - Newark, An Avnet Company
Chicago, IL, United States
Res, 10K, 5%, 0.5W, 1206, Thick Film; Resistance Vishay
41AH5207
Res, 10K, 5%, 0.5W, 1206, Thick Film; Resistance Vishay 41AH5207
RES, 10K, 5%, 0.5W, 1206, THICK FILM; Resistance:10kohm; Resistance Tolerance:± 5%; Power Rating:500mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:RCS e3 SeriesRoHS Compliant: Yes

RES, 10K, 5%, 0.5W, 1206, THICK FILM; Resistance:10kohm; Resistance Tolerance:± 5%; Power Rating:500mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:RCS e3 SeriesRoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, Rcs1206 200 10K Et1 E3 Rohs Compliant Vishay - 34AH1733 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Rcs1206 200 10K Et1 E3 Rohs Compliant Vishay
34AH1733
Resistor, Rcs1206 200 10K Et1 E3 Rohs Compliant Vishay 34AH1733
RESISTOR, RCS1206 200 10K ET1 E3 ROHS COMPLIANT: YES

RESISTOR, RCS1206 200 10K ET1 E3 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 541-10564-1-ND 41AH5208 34AH1733
Product Name Chip Resistor - Surface Mount Res, 10K, 5%, 0.5W, 1206, Thick Film; Resistance Vishay Resistor, Rcs1206 200 10K Et1 E3 Rohs Compliant Vishay
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use Surge Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1206; 1206 1206; 1206 [3216 Metric] 1206
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2567467P - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thin Film (Chip); Thin Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
View Details
0.05 OHM 5W Resistor - 52-SMS-R050-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Power Rating 5 watts
View Details