Vishay Precision Group Chip Resistor - Surface Mount RCS080556R0FKEA

Description
56 Ohms ±1% 0.4W, 2/5W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film
Request a Quote Datasheet
Description
56 Ohms ±1% 0.4W, 2/5W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-10544-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-10544-1-ND
Chip Resistor - Surface Mount 541-10544-1-ND
56 Ohms ±1% 0.4W, 2/5W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

56 Ohms ±1% 0.4W, 2/5W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-10544-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-10544-2-ND
Chip Resistor - Surface Mount 541-10544-2-ND
56 Ohms ±1% 0.4W, 2/5W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

56 Ohms ±1% 0.4W, 2/5W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-10544-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-10544-6-ND
Chip Resistor - Surface Mount 541-10544-6-ND
56 Ohms ±1% 0.4W, 2/5W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

56 Ohms ±1% 0.4W, 2/5W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1053181-RCS080556R0FKEA
Resistors - Chip Resistor - Surface Mount 1053181-RCS080556R0FKEA
Win Source Part Number: 1053181-RCS080556R0F KEA Category: Resistors>Chip Resistor - Surface Mount Series: RCS e3 Features: Automotive AEC-Q200, Pulse Withstanding Package: Tape & Reel Height - Seated (Max): 0.020" (0.50mm) Standard Package: 5,000 Tolerance: ±1% Temperature Coefficient: ±100ppm/°C Ratings: AEC-Q200 Power (Watts): 0.5W, 1/2W Composition: Thick Film Number of Terminations: 2 Resistance: 56 Ohms Package / Case: 0805 (2012 Metric) Supplier Device Package: 0805 Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm) Alternative Parts (Cross-Reference): ERJ-6ENF56R0V; CRCW080556R0FKEA; RC0805FR-0756RL; ERJP06F56R0V; RK73H2ATTD56R0F; ERJ-U06F56R0V; ECCN: EAR99 Fake Threat In the Open Market: 56 pct. MSL Level: 1 (Unlimited) HTSUS: 8533.21.0030 Mfr: Vishay Dale Other Names: 541-10544-1,RCS08055 6R0FKEA-ND,541-10544 -6,541-10544-2

Win Source Part Number: 1053181-RCS080556R0FKEA
Category: Resistors>Chip Resistor - Surface Mount
Series: RCS e3
Features: Automotive AEC-Q200, Pulse Withstanding
Package: Tape & Reel
Height - Seated (Max): 0.020" (0.50mm)
Standard Package: 5,000
Tolerance: ±1%
Temperature Coefficient: ±100ppm/°C
Ratings: AEC-Q200
Power (Watts): 0.5W, 1/2W
Composition: Thick Film
Number of Terminations: 2
Resistance: 56 Ohms
Package / Case: 0805 (2012 Metric)
Supplier Device Package: 0805
Temperature Range - Operating: -55°C ~ 155°C
Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm)
Alternative Parts (Cross-Reference): ERJ-6ENF56R0V; CRCW080556R0FKEA; RC0805FR-0756RL; ERJP06F56R0V; RK73H2ATTD56R0F; ERJ-U06F56R0V;
ECCN: EAR99
Fake Threat In the Open Market: 56 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8533.21.0030
Mfr: Vishay Dale
Other Names: 541-10544-1,RCS080556R0FKEA-ND,541-10544-6,541-10544-2

Buy Now Datasheet
Automotive SMD 56 Ohm 0.5W Resistor - 52-RCS080556R0FKEA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive SMD 56 Ohm 0.5W Resistor
52-RCS080556R0FKEA
Automotive SMD 56 Ohm 0.5W Resistor 52-RCS080556R0FKEA
Res Thick Film 0805 56 Ohm 1% 0.5W(1/2W) ±100ppm/°C Pad SMD T/R Medical Automotive AEC-Q200 Product overview: RCS080556R0FKEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 56 Ohm, 0.5W, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 56 Ohm, 0.5W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RCS080556R0FKEA can be used for catalog matching and distributor lookup.

Res Thick Film 0805 56 Ohm 1% 0.5W(1/2W) ±100ppm/°C Pad SMD T/R Medical Automotive AEC-Q200 Product overview: RCS080556R0FKEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 56 Ohm, 0.5W, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 56 Ohm, 0.5W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RCS080556R0FKEA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RES SMD 56 OHM 1% 0.4W 0805 - 873-RCS080556R0FKEA - Utmel Electronic Limited
Hong Kong, China
RES SMD 56 OHM 1% 0.4W 0805
873-RCS080556R0FKEA
RES SMD 56 OHM 1% 0.4W 0805 873-RCS080556R0FKEA
RES SMD 56 OHM 1% 0.4W 0805

RES SMD 56 OHM 1% 0.4W 0805

Supplier's Site
Res, 56R, 1%, 0.4W, 0805, Thick Film; Resistance Vishay - 41AH5172 - Newark, An Avnet Company
Chicago, IL, United States
Res, 56R, 1%, 0.4W, 0805, Thick Film; Resistance Vishay
41AH5172
Res, 56R, 1%, 0.4W, 0805, Thick Film; Resistance Vishay 41AH5172
RES, 56R, 1%, 0.4W, 0805, THICK FILM; Resistance:56ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:RCS e3 Series RoHS Compliant: Yes

RES, 56R, 1%, 0.4W, 0805, THICK FILM; Resistance:56ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:RCS e3 Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 56R, 1%, 0.4W, 0805, Thick Film; Resistance Vishay - 41AH5171 - Newark, An Avnet Company
Chicago, IL, United States
Res, 56R, 1%, 0.4W, 0805, Thick Film; Resistance Vishay
41AH5171
Res, 56R, 1%, 0.4W, 0805, Thick Film; Resistance Vishay 41AH5171
RES, 56R, 1%, 0.4W, 0805, THICK FILM; Resistance:56ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:RCS e3 Series RoHS Compliant: Yes

RES, 56R, 1%, 0.4W, 0805, THICK FILM; Resistance:56ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:RCS e3 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Utmel Electronic Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number 541-10544-1-ND 1053181-RCS080556R0FKEA 52-RCS080556R0FKEA 873-RCS080556R0FKEA 41AH5172
Product Name Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount Automotive SMD 56 Ohm 0.5W Resistor RES SMD 56 OHM 1% 0.4W 0805 Res, 56R, 1%, 0.4W, 0805, Thick Film; Resistance Vishay
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use Surge Resistor
Technology / Construction Thick Film (Chip) MetalFilm; Thick Film (Chip) Thick Film Thick Film (Chip); Thick Film Thick Film (Chip)
Mounting / Packaging 0805; 0805 0805 0805; 0805 [2012 Metric]
Resistance Range 56 ohms 56 ohms 56 ohms 56 ohms 56 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614960-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.18 ohms
View Details
2 suppliers
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details