Vishay Precision Group Chip Resistor - Surface Mount RCS08054R70FKEA

Description
4.7 Ohms ±1% 0.4W, 2/5W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film
Request a Quote Datasheet
Description
4.7 Ohms ±1% 0.4W, 2/5W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-10541-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-10541-2-ND
Chip Resistor - Surface Mount 541-10541-2-ND
4.7 Ohms ±1% 0.4W, 2/5W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

4.7 Ohms ±1% 0.4W, 2/5W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-10541-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-10541-6-ND
Chip Resistor - Surface Mount 541-10541-6-ND
4.7 Ohms ±1% 0.4W, 2/5W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

4.7 Ohms ±1% 0.4W, 2/5W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-10541-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-10541-1-ND
Chip Resistor - Surface Mount 541-10541-1-ND
4.7 Ohms ±1% 0.4W, 2/5W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

4.7 Ohms ±1% 0.4W, 2/5W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Res, 4R7, 1%, 0.4W, 0805, Thick Film; Resistance Vishay - 41AH5156 - Newark, An Avnet Company
Chicago, IL, United States
Res, 4R7, 1%, 0.4W, 0805, Thick Film; Resistance Vishay
41AH5156
Res, 4R7, 1%, 0.4W, 0805, Thick Film; Resistance Vishay 41AH5156
RES, 4R7, 1%, 0.4W, 0805, THICK FILM; Resistance:4.7ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:RCS e3 SeriesRoHS Compliant: Yes

RES, 4R7, 1%, 0.4W, 0805, THICK FILM; Resistance:4.7ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:RCS e3 SeriesRoHS Compliant: Yes

Supplier's Site Datasheet
Res, 4R7, 1%, 0.4W, 0805, Thick Film; Resistance Vishay - 41AH5155 - Newark, An Avnet Company
Chicago, IL, United States
Res, 4R7, 1%, 0.4W, 0805, Thick Film; Resistance Vishay
41AH5155
Res, 4R7, 1%, 0.4W, 0805, Thick Film; Resistance Vishay 41AH5155
RES, 4R7, 1%, 0.4W, 0805, THICK FILM; Resistance:4.7ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:RCS e3 SeriesRoHS Compliant: Yes

RES, 4R7, 1%, 0.4W, 0805, THICK FILM; Resistance:4.7ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:RCS e3 SeriesRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 541-10541-2-ND 41AH5156
Product Name Chip Resistor - Surface Mount Res, 4R7, 1%, 0.4W, 0805, Thick Film; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use Surge Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0805; 0805 0805; 0805 [2012 Metric]
Resistance Range 4.7 ohms 4.7 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1622459-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 3090 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Surface Mount Resistors - 2573147 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805
Resistance Range 2.2 ohms
View Details
Shunt Resistor - Two Terminal Surface Mount - FMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Through Hole Resistors - 2019-CF1/4CT52R201JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers