Vishay Precision Group Chip Resistor - Surface Mount RCS08054K99FKEA

Description
4.99 kOhms ±1% 0.4W, 2/5W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film
Request a Quote Datasheet
Description
4.99 kOhms ±1% 0.4W, 2/5W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-2844-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2844-2-ND
Chip Resistor - Surface Mount 541-2844-2-ND
4.99 kOhms ±1% 0.4W, 2/5W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

4.99 kOhms ±1% 0.4W, 2/5W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-2844-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2844-1-ND
Chip Resistor - Surface Mount 541-2844-1-ND
4.99 kOhms ±1% 0.4W, 2/5W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

4.99 kOhms ±1% 0.4W, 2/5W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-2844-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2844-6-ND
Chip Resistor - Surface Mount 541-2844-6-ND
4.99 kOhms ±1% 0.4W, 2/5W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

4.99 kOhms ±1% 0.4W, 2/5W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Res, 4K99, 1%, 0.4W, 0805, Thick Film; Resistance Vishay - 41AH5153 - Newark, An Avnet Company
Chicago, IL, United States
Res, 4K99, 1%, 0.4W, 0805, Thick Film; Resistance Vishay
41AH5153
Res, 4K99, 1%, 0.4W, 0805, Thick Film; Resistance Vishay 41AH5153
RES, 4K99, 1%, 0.4W, 0805, THICK FILM; Resistance:4.99kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes

RES, 4K99, 1%, 0.4W, 0805, THICK FILM; Resistance:4.99kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 4K99, 1%, 0.4W, 0805, Thick Film; Resistance Vishay - 41AH5154 - Newark, An Avnet Company
Chicago, IL, United States
Res, 4K99, 1%, 0.4W, 0805, Thick Film; Resistance Vishay
41AH5154
Res, 4K99, 1%, 0.4W, 0805, Thick Film; Resistance Vishay 41AH5154
RES, 4K99, 1%, 0.4W, 0805, THICK FILM; Resistance:4.99kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes

RES, 4K99, 1%, 0.4W, 0805, THICK FILM; Resistance:4.99kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 541-2844-2-ND 41AH5153
Product Name Chip Resistor - Surface Mount Res, 4K99, 1%, 0.4W, 0805, Thick Film; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use Surge Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0805; 0805 0805; 0805 [2012 Metric]
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

UL Approved High Power, Wire Wound, Metal Clad Resistor - ULF - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Surface Mount Resistors - 1-1614886-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 39.2 ohms
View Details
2 suppliers