Vishay Precision Group Chip Resistor - Surface Mount RCS0805470RFKEA

Description
470 Ohms ±1% 0.4W, 2/5W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film
Request a Quote Datasheet
Description
470 Ohms ±1% 0.4W, 2/5W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-2836-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2836-1-ND
Chip Resistor - Surface Mount 541-2836-1-ND
470 Ohms ±1% 0.4W, 2/5W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

470 Ohms ±1% 0.4W, 2/5W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-2836-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2836-6-ND
Chip Resistor - Surface Mount 541-2836-6-ND
470 Ohms ±1% 0.4W, 2/5W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

470 Ohms ±1% 0.4W, 2/5W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-2836-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2836-2-ND
Chip Resistor - Surface Mount 541-2836-2-ND
470 Ohms ±1% 0.4W, 2/5W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

470 Ohms ±1% 0.4W, 2/5W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Automotive SMD 470 Ohm 0.5W Resistor - 52-RCS0805470RFKEA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive SMD 470 Ohm 0.5W Resistor
52-RCS0805470RFKEA
Automotive SMD 470 Ohm 0.5W Resistor 52-RCS0805470RFKEA
Res Thick Film 0805 470 Ohm 1% 0.5W(1/2W) ±100ppm/°C Pad SMD T/R Medical Automotive AEC-Q200 Product overview: RCS0805470RFKEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 470 Ohm, 0.5W, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 470 Ohm, 0.5W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RCS0805470RFKEA can be used for catalog matching and distributor lookup.

Res Thick Film 0805 470 Ohm 1% 0.5W(1/2W) ±100ppm/°C Pad SMD T/R Medical Automotive AEC-Q200 Product overview: RCS0805470RFKEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 470 Ohm, 0.5W, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 470 Ohm, 0.5W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RCS0805470RFKEA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
959951-RCS0805470RFKEA
Resistors - Chip Resistor - Surface Mount 959951-RCS0805470RFKEA
Win Source Part Number: 959951-RCS0805470RFK EA Category: Resistors>Chip Resistor - Surface Mount Series: RCS e3 Features: Automotive AEC-Q200, Pulse Withstanding Package: Tape & Reel Height - Seated (Max): 0.020" (0.50mm) Standard Package: 5,000 Tolerance: ±1% Temperature Coefficient: ±100ppm/°C Ratings: AEC-Q200 Power (Watts): 0.5W, 1/2W Composition: Thick Film Number of Terminations: 2 Resistance: 470 Ohms Package / Case: 0805 (2012 Metric) Supplier Device Package: 0805 Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm) Alternative Parts (Cross-Reference): ERJ-6ENF4700V; ERJ-P06F4700V; CRCW0805470RFKEA; RC0805FR-07470RL; CRG0805F470R; CRCW0805470RFKEB; ECCN: EAR99 Fake Threat In the Open Market: 65 pct. MSL Level: 1 (Unlimited) HTSUS: 8533.21.0030 Mfr: Vishay Dale Other Names: 541-2836-6,541-2836- 1,541-2836-2

Win Source Part Number: 959951-RCS0805470RFKEA
Category: Resistors>Chip Resistor - Surface Mount
Series: RCS e3
Features: Automotive AEC-Q200, Pulse Withstanding
Package: Tape & Reel
Height - Seated (Max): 0.020" (0.50mm)
Standard Package: 5,000
Tolerance: ±1%
Temperature Coefficient: ±100ppm/°C
Ratings: AEC-Q200
Power (Watts): 0.5W, 1/2W
Composition: Thick Film
Number of Terminations: 2
Resistance: 470 Ohms
Package / Case: 0805 (2012 Metric)
Supplier Device Package: 0805
Temperature Range - Operating: -55°C ~ 155°C
Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm)
Alternative Parts (Cross-Reference): ERJ-6ENF4700V; ERJ-P06F4700V; CRCW0805470RFKEA; RC0805FR-07470RL; CRG0805F470R; CRCW0805470RFKEB;
ECCN: EAR99
Fake Threat In the Open Market: 65 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8533.21.0030
Mfr: Vishay Dale
Other Names: 541-2836-6,541-2836-1,541-2836-2

Buy Now Datasheet
Res, 470R, 1%, 0.4W, 0805, Thick Film; Resistance Vishay - 41AH5165 - Newark, An Avnet Company
Chicago, IL, United States
Res, 470R, 1%, 0.4W, 0805, Thick Film; Resistance Vishay
41AH5165
Res, 470R, 1%, 0.4W, 0805, Thick Film; Resistance Vishay 41AH5165
RES, 470R, 1%, 0.4W, 0805, THICK FILM; Resistance:470ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes

RES, 470R, 1%, 0.4W, 0805, THICK FILM; Resistance:470ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 470R, 1%, 0.4W, 0805, Thick Film; Resistance Vishay - 41AH5166 - Newark, An Avnet Company
Chicago, IL, United States
Res, 470R, 1%, 0.4W, 0805, Thick Film; Resistance Vishay
41AH5166
Res, 470R, 1%, 0.4W, 0805, Thick Film; Resistance Vishay 41AH5166
RES, 470R, 1%, 0.4W, 0805, THICK FILM; Resistance:470ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes

RES, 470R, 1%, 0.4W, 0805, THICK FILM; Resistance:470ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - RCS0805470RFKEA - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RCS0805470RFKEA
Chip Resistor - Surface Mount RCS0805470RFKEA
RES SMD 470 OHM 1% 1/2W 0805

RES SMD 470 OHM 1% 1/2W 0805

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Resistors Chip Resistors
Product Number 541-2836-1-ND 52-RCS0805470RFKEA 959951-RCS0805470RFKEA 41AH5165 RCS0805470RFKEA
Product Name Chip Resistor - Surface Mount Automotive SMD 470 Ohm 0.5W Resistor Resistors - Chip Resistor - Surface Mount Res, 470R, 1%, 0.4W, 0805, Thick Film; Resistance Vishay Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use Surge Resistor
Technology / Construction Thick Film (Chip) Thick Film MetalFilm; Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0805; 0805 0805 0805; 0805 [2012 Metric]
Resistance Range 470 ohms 470 ohms 470 ohms 470 ohms 470 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
0.0003 OHM 10W Resistor - 52-BVE-M-R0003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 3.00E-4 ohms
Temperature Coefficient 100 ±ppm/°C
View Details
2 suppliers
Surface Mount Resistors - 2573175 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
Resistance Range 330 ohms
View Details