Vishay Precision Group Chip Resistor - Surface Mount RCS080522K0FKEA

Description
22 kOhms ±1% 0.4W, 2/5W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film
Request a Quote Datasheet
Description
22 kOhms ±1% 0.4W, 2/5W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-10517-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-10517-1-ND
Chip Resistor - Surface Mount 541-10517-1-ND
22 kOhms ±1% 0.4W, 2/5W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

22 kOhms ±1% 0.4W, 2/5W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-10517-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-10517-6-ND
Chip Resistor - Surface Mount 541-10517-6-ND
22 kOhms ±1% 0.4W, 2/5W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

22 kOhms ±1% 0.4W, 2/5W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-10517-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-10517-2-ND
Chip Resistor - Surface Mount 541-10517-2-ND
22 kOhms ±1% 0.4W, 2/5W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

22 kOhms ±1% 0.4W, 2/5W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - RCS080522K0FKEA - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
RCS080522K0FKEA
Resistors - Chip Resistor - Surface Mount RCS080522K0FKEA
RES SMD 22K OHM 1% 1/2W 0805

RES SMD 22K OHM 1% 1/2W 0805

Supplier's Site
Resistor, Rcs0805 100 22K Et1 E3 Rohs Compliant Vishay - 34AH1688 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Rcs0805 100 22K Et1 E3 Rohs Compliant Vishay
34AH1688
Resistor, Rcs0805 100 22K Et1 E3 Rohs Compliant Vishay 34AH1688
RESISTOR, RCS0805 100 22K ET1 E3 ROHS COMPLIANT: YES

RESISTOR, RCS0805 100 22K ET1 E3 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 541-10517-1-ND RCS080522K0FKEA 34AH1688
Product Name Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount Resistor, Rcs0805 100 22K Et1 E3 Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0805; 0805 0805; 0805 (2012 Metric) 0805
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Surface Mount Resistors - 2567561 - RS Components, Ltd.
Specs
Technology / Construction Thin Film (Chip); Thin Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
Resistance Range 0.0051 ohms
View Details