Vishay Precision Group Chip Resistor - Surface Mount RCS08051R00FKEA

Description
1 Ohms ±1% 0.4W, 2/5W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film
Request a Quote Datasheet
Description
1 Ohms ±1% 0.4W, 2/5W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-2828-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2828-2-ND
Chip Resistor - Surface Mount 541-2828-2-ND
1 Ohms ±1% 0.4W, 2/5W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

1 Ohms ±1% 0.4W, 2/5W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-2828-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2828-1-ND
Chip Resistor - Surface Mount 541-2828-1-ND
1 Ohms ±1% 0.4W, 2/5W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

1 Ohms ±1% 0.4W, 2/5W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-2828-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2828-6-ND
Chip Resistor - Surface Mount 541-2828-6-ND
1 Ohms ±1% 0.4W, 2/5W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

1 Ohms ±1% 0.4W, 2/5W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Res, 1R, 1%, 0.4W, 0805, Thick Film; Resistance Vishay - 41AH5088 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1R, 1%, 0.4W, 0805, Thick Film; Resistance Vishay
41AH5088
Res, 1R, 1%, 0.4W, 0805, Thick Film; Resistance Vishay 41AH5088
RES, 1R, 1%, 0.4W, 0805, THICK FILM; Resistance:1ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:RCS e3 Series RoHS Compliant: Yes

RES, 1R, 1%, 0.4W, 0805, THICK FILM; Resistance:1ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:RCS e3 Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 1R, 1%, 0.4W, 0805, Thick Film; Resistance Vishay - 41AH5087 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1R, 1%, 0.4W, 0805, Thick Film; Resistance Vishay
41AH5087
Res, 1R, 1%, 0.4W, 0805, Thick Film; Resistance Vishay 41AH5087
RES, 1R, 1%, 0.4W, 0805, THICK FILM; Resistance:1ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:RCS e3 Series RoHS Compliant: Yes

RES, 1R, 1%, 0.4W, 0805, THICK FILM; Resistance:1ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:RCS e3 Series RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - RCS08051R00FKEA - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RCS08051R00FKEA
Chip Resistor - Surface Mount RCS08051R00FKEA
RES SMD 1 OHM 1% 1/2W 0805

RES SMD 1 OHM 1% 1/2W 0805

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number 541-2828-2-ND 41AH5088 RCS08051R00FKEA
Product Name Chip Resistor - Surface Mount Res, 1R, 1%, 0.4W, 0805, Thick Film; Resistance Vishay Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use Surge Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0805; 0805 0805; 0805 [2012 Metric]
Resistance Range 1 ohms 1 ohms 1 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2567483P - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thin Film (Chip); Thin Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1210
View Details
0.003 OHM 3.5W Resistor - 52-BVE-A-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0030 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers