Vishay Precision Group Chip Resistor - Surface Mount RCS080515K0FKEA

Description
15 kOhms ±1% 0.4W, 2/5W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film
Request a Quote Datasheet
Description
15 kOhms ±1% 0.4W, 2/5W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-RCS080515K0FKEACT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-RCS080515K0FKEACT-ND
Chip Resistor - Surface Mount 541-RCS080515K0FKEACT-ND
15 kOhms ±1% 0.4W, 2/5W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

15 kOhms ±1% 0.4W, 2/5W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-RCS080515K0FKEADKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-RCS080515K0FKEADKR-ND
Chip Resistor - Surface Mount 541-RCS080515K0FKEADKR-ND
15 kOhms ±1% 0.4W, 2/5W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

15 kOhms ±1% 0.4W, 2/5W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-RCS080515K0FKEATR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-RCS080515K0FKEATR-ND
Chip Resistor - Surface Mount 541-RCS080515K0FKEATR-ND
15 kOhms ±1% 0.4W, 2/5W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

15 kOhms ±1% 0.4W, 2/5W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Res, 15K, 1%, 0.4W, 0805, Thick Film; Resistance Vishay - 41AH5110 - Newark, An Avnet Company
Chicago, IL, United States
Res, 15K, 1%, 0.4W, 0805, Thick Film; Resistance Vishay
41AH5110
Res, 15K, 1%, 0.4W, 0805, Thick Film; Resistance Vishay 41AH5110
RES, 15K, 1%, 0.4W, 0805, THICK FILM; Resistance:15kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:RCS e3 SeriesRoHS Compliant: Yes

RES, 15K, 1%, 0.4W, 0805, THICK FILM; Resistance:15kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:RCS e3 SeriesRoHS Compliant: Yes

Supplier's Site Datasheet
Res, 15K, 1%, 0.4W, 0805, Thick Film; Resistance Vishay - 41AH5109 - Newark, An Avnet Company
Chicago, IL, United States
Res, 15K, 1%, 0.4W, 0805, Thick Film; Resistance Vishay
41AH5109
Res, 15K, 1%, 0.4W, 0805, Thick Film; Resistance Vishay 41AH5109
RES, 15K, 1%, 0.4W, 0805, THICK FILM; Resistance:15kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:RCS e3 SeriesRoHS Compliant: Yes

RES, 15K, 1%, 0.4W, 0805, THICK FILM; Resistance:15kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:RCS e3 SeriesRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 541-RCS080515K0FKEACT-ND 41AH5110
Product Name Chip Resistor - Surface Mount Res, 15K, 1%, 0.4W, 0805, Thick Film; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use Surge Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0805; 0805 0805; 0805 [2012 Metric]
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Chassis Mount Resistors - 1617567 - RS Components, Ltd.
Specs
Category / Application Braking  Resistor
Technology / Construction Ceramic Composition; Ceramic, wire wound
Mounting / Packaging Screw Terminals; Metal housed
View Details
Analog Sensor - Bus Bar Shunt with NTC - BSS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details