Vishay Precision Group Chip Resistor - Surface Mount RCS06036R80FKEA

Description
6.8 Ohms ±1% 0.25W, 1/4W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film
Request a Quote Datasheet
Description
6.8 Ohms ±1% 0.25W, 1/4W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-10490-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-10490-1-ND
Chip Resistor - Surface Mount 541-10490-1-ND
6.8 Ohms ±1% 0.25W, 1/4W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

6.8 Ohms ±1% 0.25W, 1/4W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-10490-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-10490-6-ND
Chip Resistor - Surface Mount 541-10490-6-ND
6.8 Ohms ±1% 0.25W, 1/4W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

6.8 Ohms ±1% 0.25W, 1/4W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-10490-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-10490-2-ND
Chip Resistor - Surface Mount 541-10490-2-ND
6.8 Ohms ±1% 0.25W, 1/4W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

6.8 Ohms ±1% 0.25W, 1/4W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Res, 6R8, 1%, 0.25W, 0603, Thick Film; Resistance Vishay - 41AH5061 - Newark, An Avnet Company
Chicago, IL, United States
Res, 6R8, 1%, 0.25W, 0603, Thick Film; Resistance Vishay
41AH5061
Res, 6R8, 1%, 0.25W, 0603, Thick Film; Resistance Vishay 41AH5061
RES, 6R8, 1%, 0.25W, 0603, THICK FILM; Resistance:6.8ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:75V RoHS Compliant: Yes

RES, 6R8, 1%, 0.25W, 0603, THICK FILM; Resistance:6.8ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:75V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 6R8, 1%, 0.25W, 0603, Thick Film; Resistance Vishay - 41AH5060 - Newark, An Avnet Company
Chicago, IL, United States
Res, 6R8, 1%, 0.25W, 0603, Thick Film; Resistance Vishay
41AH5060
Res, 6R8, 1%, 0.25W, 0603, Thick Film; Resistance Vishay 41AH5060
RES, 6R8, 1%, 0.25W, 0603, THICK FILM; Resistance:6.8ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:75V RoHS Compliant: Yes

RES, 6R8, 1%, 0.25W, 0603, THICK FILM; Resistance:6.8ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:75V RoHS Compliant: Yes

Supplier's Site
Resistor, Rcs0603 100 6R8 Et1 E3 Rohs Compliant Vishay - 34AH1662 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Rcs0603 100 6R8 Et1 E3 Rohs Compliant Vishay
34AH1662
Resistor, Rcs0603 100 6R8 Et1 E3 Rohs Compliant Vishay 34AH1662
RESISTOR, RCS0603 100 6R8 ET1 E3 ROHS COMPLIANT: YES

RESISTOR, RCS0603 100 6R8 ET1 E3 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 541-10490-1-ND 41AH5061 34AH1662
Product Name Chip Resistor - Surface Mount Res, 6R8, 1%, 0.25W, 0603, Thick Film; Resistance Vishay Resistor, Rcs0603 100 6R8 Et1 E3 Rohs Compliant Vishay
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use Surge Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0603; 0603 0603; 0603 [1608 Metric] 0603
Resistance Range 6.8 ohms 6.8 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-2176091-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 73.2 ohms
View Details
3 suppliers
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details