Vishay Precision Group Resistors - Chip Resistor - Surface Mount RCS0603680RFKEA

Description
Win Source Part Number: 958242-RCS0603680RFK EA Category: Resistors>Chip Resistor - Surface Mount Series: RCS e3 Features: Automotive AEC-Q200, Pulse Withstanding Package: Tape & Reel Height - Seated (Max): 0.020" (0.50mm) Standard Package: 5,000 Tolerance: ±1% Temperature Coefficient: ±100ppm/°C Ratings: AEC-Q200 Power (Watts): 0.25W, 1/4W Composition: Thick Film Number of Terminations: 2 Resistance: 680 Ohms Package / Case: 0603 (1608 Metric) Supplier Device Package: 0603 Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.061" L x 0.033" W (1.55mm x 0.85mm) Alternative Parts (Cross-Reference): ERJ-3EKF6800V; CRCW0603680RFKEA; RC0603FR-07680RL; AC0603FR-07680RL; CRG0603F680R; RK73H1JTTD6800F; ECCN: EAR99 Fake Threat In the Open Market: 74 pct. MSL Level: 1 (Unlimited) HTSUS: 8533.21.0030 Mfr: Vishay Dale Other Names: 541-10485-6,541-1048 5-1,RCS0603680RFKEA- ND,541-10485-2
Request a Quote Datasheet
Description
Win Source Part Number: 958242-RCS0603680RFK EA Category: Resistors>Chip Resistor - Surface Mount Series: RCS e3 Features: Automotive AEC-Q200, Pulse Withstanding Package: Tape & Reel Height - Seated (Max): 0.020" (0.50mm) Standard Package: 5,000 Tolerance: ±1% Temperature Coefficient: ±100ppm/°C Ratings: AEC-Q200 Power (Watts): 0.25W, 1/4W Composition: Thick Film Number of Terminations: 2 Resistance: 680 Ohms Package / Case: 0603 (1608 Metric) Supplier Device Package: 0603 Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.061" L x 0.033" W (1.55mm x 0.85mm) Alternative Parts (Cross-Reference): ERJ-3EKF6800V; CRCW0603680RFKEA; RC0603FR-07680RL; AC0603FR-07680RL; CRG0603F680R; RK73H1JTTD6800F; ECCN: EAR99 Fake Threat In the Open Market: 74 pct. MSL Level: 1 (Unlimited) HTSUS: 8533.21.0030 Mfr: Vishay Dale Other Names: 541-10485-6,541-1048 5-1,RCS0603680RFKEA- ND,541-10485-2
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
958242-RCS0603680RFKEA
Resistors - Chip Resistor - Surface Mount 958242-RCS0603680RFKEA
Win Source Part Number: 958242-RCS0603680RFK EA Category: Resistors>Chip Resistor - Surface Mount Series: RCS e3 Features: Automotive AEC-Q200, Pulse Withstanding Package: Tape & Reel Height - Seated (Max): 0.020" (0.50mm) Standard Package: 5,000 Tolerance: ±1% Temperature Coefficient: ±100ppm/°C Ratings: AEC-Q200 Power (Watts): 0.25W, 1/4W Composition: Thick Film Number of Terminations: 2 Resistance: 680 Ohms Package / Case: 0603 (1608 Metric) Supplier Device Package: 0603 Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.061" L x 0.033" W (1.55mm x 0.85mm) Alternative Parts (Cross-Reference): ERJ-3EKF6800V; CRCW0603680RFKEA; RC0603FR-07680RL; AC0603FR-07680RL; CRG0603F680R; RK73H1JTTD6800F; ECCN: EAR99 Fake Threat In the Open Market: 74 pct. MSL Level: 1 (Unlimited) HTSUS: 8533.21.0030 Mfr: Vishay Dale Other Names: 541-10485-6,541-1048 5-1,RCS0603680RFKEA- ND,541-10485-2

Win Source Part Number: 958242-RCS0603680RFKEA
Category: Resistors>Chip Resistor - Surface Mount
Series: RCS e3
Features: Automotive AEC-Q200, Pulse Withstanding
Package: Tape & Reel
Height - Seated (Max): 0.020" (0.50mm)
Standard Package: 5,000
Tolerance: ±1%
Temperature Coefficient: ±100ppm/°C
Ratings: AEC-Q200
Power (Watts): 0.25W, 1/4W
Composition: Thick Film
Number of Terminations: 2
Resistance: 680 Ohms
Package / Case: 0603 (1608 Metric)
Supplier Device Package: 0603
Temperature Range - Operating: -55°C ~ 155°C
Dimension: 0.061" L x 0.033" W (1.55mm x 0.85mm)
Alternative Parts (Cross-Reference): ERJ-3EKF6800V; CRCW0603680RFKEA; RC0603FR-07680RL; AC0603FR-07680RL; CRG0603F680R; RK73H1JTTD6800F;
ECCN: EAR99
Fake Threat In the Open Market: 74 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8533.21.0030
Mfr: Vishay Dale
Other Names: 541-10485-6,541-10485-1,RCS0603680RFKEA-ND,541-10485-2

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-10485-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-10485-6-ND
Chip Resistor - Surface Mount 541-10485-6-ND
680 Ohms ±1% 0.25W, 1/4W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

680 Ohms ±1% 0.25W, 1/4W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-10485-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-10485-2-ND
Chip Resistor - Surface Mount 541-10485-2-ND
680 Ohms ±1% 0.25W, 1/4W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

680 Ohms ±1% 0.25W, 1/4W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-10485-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-10485-1-ND
Chip Resistor - Surface Mount 541-10485-1-ND
680 Ohms ±1% 0.25W, 1/4W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

680 Ohms ±1% 0.25W, 1/4W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Automotive SMD 680 Ohm 0.25W Resistor - 52-RCS0603680RFKEA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive SMD 680 Ohm 0.25W Resistor
52-RCS0603680RFKEA
Automotive SMD 680 Ohm 0.25W Resistor 52-RCS0603680RFKEA
Res Thick Film 0603 680 Ohm 1% 0.25W(1/4W) ±100ppm/°C Pad SMD T/R Automotive AEC-Q200 Medical Product overview: RCS0603680RFKEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 680 Ohm, 0.25W, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 680 Ohm, 0.25W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RCS0603680RFKEA can be used for catalog matching and distributor lookup.

Res Thick Film 0603 680 Ohm 1% 0.25W(1/4W) ±100ppm/°C Pad SMD T/R Automotive AEC-Q200 Medical Product overview: RCS0603680RFKEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 680 Ohm, 0.25W, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 680 Ohm, 0.25W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RCS0603680RFKEA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Res, 680R, 1%, 0.25W, 0603, Thick Film; Resistance Vishay - 41AH5067 - Newark, An Avnet Company
Chicago, IL, United States
Res, 680R, 1%, 0.25W, 0603, Thick Film; Resistance Vishay
41AH5067
Res, 680R, 1%, 0.25W, 0603, Thick Film; Resistance Vishay 41AH5067
RES, 680R, 1%, 0.25W, 0603, THICK FILM; Resistance:680ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:75V RoHS Compliant: Yes

RES, 680R, 1%, 0.25W, 0603, THICK FILM; Resistance:680ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:75V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 680R, 1%, 0.25W, 0603, Thick Film; Resistance Vishay - 41AH5066 - Newark, An Avnet Company
Chicago, IL, United States
Res, 680R, 1%, 0.25W, 0603, Thick Film; Resistance Vishay
41AH5066
Res, 680R, 1%, 0.25W, 0603, Thick Film; Resistance Vishay 41AH5066
RES, 680R, 1%, 0.25W, 0603, THICK FILM; Resistance:680ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:75V RoHS Compliant: Yes

RES, 680R, 1%, 0.25W, 0603, THICK FILM; Resistance:680ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:75V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 958242-RCS0603680RFKEA 541-10485-6-ND 52-RCS0603680RFKEA 41AH5067
Product Name Resistors - Chip Resistor - Surface Mount Chip Resistor - Surface Mount Automotive SMD 680 Ohm 0.25W Resistor Res, 680R, 1%, 0.25W, 0603, Thick Film; Resistance Vishay
Technology / Construction MetalFilm; Thick Film (Chip) Thick Film (Chip) Thick Film Thick Film (Chip)
Resistance Range 680 ohms 680 ohms 680 ohms 680 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Temperature Coefficient 100 ±ppm/°C 100 ±ppm/°C
Power Rating 0.2500 watts 0.5000 watts 0.2500 watts 0.2500 watts
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD4224FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Shunt Resistor - Aerospace Rated, Two Terminal Surface Mount - SMV-PW - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details