Vishay Precision Group Chip Resistor - Surface Mount RCS060347R0JNEA

Description
47 Ohms ±5% 0.25W, 1/4W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film
Request a Quote Datasheet
Description
47 Ohms ±5% 0.25W, 1/4W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-2810-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2810-6-ND
Chip Resistor - Surface Mount 541-2810-6-ND
47 Ohms ±5% 0.25W, 1/4W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

47 Ohms ±5% 0.25W, 1/4W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-2810-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2810-2-ND
Chip Resistor - Surface Mount 541-2810-2-ND
47 Ohms ±5% 0.25W, 1/4W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

47 Ohms ±5% 0.25W, 1/4W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-2810-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2810-1-ND
Chip Resistor - Surface Mount 541-2810-1-ND
47 Ohms ±5% 0.25W, 1/4W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

47 Ohms ±5% 0.25W, 1/4W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - RCS060347R0JNEA - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
RCS060347R0JNEA
Resistors - Chip Resistor - Surface Mount RCS060347R0JNEA
RES SMD 47 OHM 5% 1/4W 0603

RES SMD 47 OHM 5% 1/4W 0603

Supplier's Site
Res, 47R, 5%, 0.25W, 0603, Thick Film; Resistance Vishay - 41AH5050 - Newark, An Avnet Company
Chicago, IL, United States
Res, 47R, 5%, 0.25W, 0603, Thick Film; Resistance Vishay
41AH5050
Res, 47R, 5%, 0.25W, 0603, Thick Film; Resistance Vishay 41AH5050
RES, 47R, 5%, 0.25W, 0603, THICK FILM; Resistance:47ohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:RCS e3 SeriesRoHS Compliant: Yes

RES, 47R, 5%, 0.25W, 0603, THICK FILM; Resistance:47ohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:RCS e3 SeriesRoHS Compliant: Yes

Supplier's Site Datasheet
Res, 47R, 5%, 0.25W, 0603, Thick Film; Resistance Vishay - 41AH5051 - Newark, An Avnet Company
Chicago, IL, United States
Res, 47R, 5%, 0.25W, 0603, Thick Film; Resistance Vishay
41AH5051
Res, 47R, 5%, 0.25W, 0603, Thick Film; Resistance Vishay 41AH5051
RES, 47R, 5%, 0.25W, 0603, THICK FILM; Resistance:47ohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:RCS e3 SeriesRoHS Compliant: Yes

RES, 47R, 5%, 0.25W, 0603, THICK FILM; Resistance:47ohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:RCS e3 SeriesRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 541-2810-6-ND RCS060347R0JNEA 41AH5050
Product Name Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount Res, 47R, 5%, 0.25W, 0603, Thick Film; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use Surge Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0603; 0603 0603; 0603 (1608 Metric) 0603; 0603 [1608 Metric]
Resistance Range 47 ohms 47 ohms 47 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1879128-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 590 ohms
View Details
3 suppliers
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Through Hole Resistors - 2019-CF1/2C270J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details