Vishay Precision Group Chip Resistor - Surface Mount RCS0603220RFKEA

Description
220 Ohms ±1% 0.25W, 1/4W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film
Request a Quote Datasheet
Description
220 Ohms ±1% 0.25W, 1/4W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-10440-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-10440-2-ND
Chip Resistor - Surface Mount 541-10440-2-ND
220 Ohms ±1% 0.25W, 1/4W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

220 Ohms ±1% 0.25W, 1/4W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-10440-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-10440-6-ND
Chip Resistor - Surface Mount 541-10440-6-ND
220 Ohms ±1% 0.25W, 1/4W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

220 Ohms ±1% 0.25W, 1/4W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-10440-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-10440-1-ND
Chip Resistor - Surface Mount 541-10440-1-ND
220 Ohms ±1% 0.25W, 1/4W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

220 Ohms ±1% 0.25W, 1/4W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Res, 220R, 1%, 0.25W, 0603, Thick Film; Resistance Vishay - 41AH5011 - Newark, An Avnet Company
Chicago, IL, United States
Res, 220R, 1%, 0.25W, 0603, Thick Film; Resistance Vishay
41AH5011
Res, 220R, 1%, 0.25W, 0603, Thick Film; Resistance Vishay 41AH5011
RES, 220R, 1%, 0.25W, 0603, THICK FILM; Resistance:220ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:75V RoHS Compliant: Yes

RES, 220R, 1%, 0.25W, 0603, THICK FILM; Resistance:220ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:75V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 220R, 1%, 0.25W, 0603, Thick Film; Resistance Vishay - 41AH5010 - Newark, An Avnet Company
Chicago, IL, United States
Res, 220R, 1%, 0.25W, 0603, Thick Film; Resistance Vishay
41AH5010
Res, 220R, 1%, 0.25W, 0603, Thick Film; Resistance Vishay 41AH5010
RES, 220R, 1%, 0.25W, 0603, THICK FILM; Resistance:220ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:75V RoHS Compliant: Yes

RES, 220R, 1%, 0.25W, 0603, THICK FILM; Resistance:220ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:75V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 541-10440-2-ND 41AH5011
Product Name Chip Resistor - Surface Mount Res, 220R, 1%, 0.25W, 0603, Thick Film; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use Surge Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0603; 0603 0603; 0603 [1608 Metric]
Resistance Range 220 ohms 220 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.22 OHM 4W Resistor - 52-VMS-R220-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.2200 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details