Vishay Precision Group Chip Resistor - Surface Mount RCS060320K0FKEA

Description
20 kOhms ±1% 0.25W, 1/4W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film
Request a Quote Datasheet
Description
20 kOhms ±1% 0.25W, 1/4W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-2797-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2797-2-ND
Chip Resistor - Surface Mount 541-2797-2-ND
20 kOhms ±1% 0.25W, 1/4W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

20 kOhms ±1% 0.25W, 1/4W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-2797-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2797-1-ND
Chip Resistor - Surface Mount 541-2797-1-ND
20 kOhms ±1% 0.25W, 1/4W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

20 kOhms ±1% 0.25W, 1/4W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-2797-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2797-6-ND
Chip Resistor - Surface Mount 541-2797-6-ND
20 kOhms ±1% 0.25W, 1/4W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

20 kOhms ±1% 0.25W, 1/4W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - RCS060320K0FKEA - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RCS060320K0FKEA
Chip Resistor - Surface Mount RCS060320K0FKEA
RES SMD 20K OHM 1% 1/4W 0603

RES SMD 20K OHM 1% 1/4W 0603

Supplier's Site Datasheet
Res, 20K, 1%, 0.25W, 0603, Thick Film; Resistance Vishay - 41AH4996 - Newark, An Avnet Company
Chicago, IL, United States
Res, 20K, 1%, 0.25W, 0603, Thick Film; Resistance Vishay
41AH4996
Res, 20K, 1%, 0.25W, 0603, Thick Film; Resistance Vishay 41AH4996
RES, 20K, 1%, 0.25W, 0603, THICK FILM; Resistance:20kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:75V RoHS Compliant: Yes

RES, 20K, 1%, 0.25W, 0603, THICK FILM; Resistance:20kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:75V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 20K, 1%, 0.25W, 0603, Thick Film; Resistance Vishay - 41AH4997 - Newark, An Avnet Company
Chicago, IL, United States
Res, 20K, 1%, 0.25W, 0603, Thick Film; Resistance Vishay
41AH4997
Res, 20K, 1%, 0.25W, 0603, Thick Film; Resistance Vishay 41AH4997
RES, 20K, 1%, 0.25W, 0603, THICK FILM; Resistance:20kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:75V RoHS Compliant: Yes

RES, 20K, 1%, 0.25W, 0603, THICK FILM; Resistance:20kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:75V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Resistors Chip Resistors Resistors
Product Number 541-2797-2-ND RCS060320K0FKEA 41AH4996
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount Res, 20K, 1%, 0.25W, 0603, Thick Film; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use Surge Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0603; 0603 0603; 0603 [1608 Metric]
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details