Vishay Precision Group Chip Resistor - Surface Mount RCS060312K0FKEA

Description
12 kOhms ±1% 0.25W, 1/4W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film
Request a Quote Datasheet
Description
12 kOhms ±1% 0.25W, 1/4W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-10428-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-10428-6-ND
Chip Resistor - Surface Mount 541-10428-6-ND
12 kOhms ±1% 0.25W, 1/4W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

12 kOhms ±1% 0.25W, 1/4W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-10428-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-10428-1-ND
Chip Resistor - Surface Mount 541-10428-1-ND
12 kOhms ±1% 0.25W, 1/4W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

12 kOhms ±1% 0.25W, 1/4W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-10428-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-10428-2-ND
Chip Resistor - Surface Mount 541-10428-2-ND
12 kOhms ±1% 0.25W, 1/4W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

12 kOhms ±1% 0.25W, 1/4W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Res, 12K, 1%, 0.25W, 0603, Thick Film; Resistance Vishay - 41AH4974 - Newark, An Avnet Company
Chicago, IL, United States
Res, 12K, 1%, 0.25W, 0603, Thick Film; Resistance Vishay
41AH4974
Res, 12K, 1%, 0.25W, 0603, Thick Film; Resistance Vishay 41AH4974
RES, 12K, 1%, 0.25W, 0603, THICK FILM; Resistance:12kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:75V RoHS Compliant: Yes

RES, 12K, 1%, 0.25W, 0603, THICK FILM; Resistance:12kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:75V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 12K, 1%, 0.25W, 0603, Thick Film; Resistance Vishay - 41AH4975 - Newark, An Avnet Company
Chicago, IL, United States
Res, 12K, 1%, 0.25W, 0603, Thick Film; Resistance Vishay
41AH4975
Res, 12K, 1%, 0.25W, 0603, Thick Film; Resistance Vishay 41AH4975
RES, 12K, 1%, 0.25W, 0603, THICK FILM; Resistance:12kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:75V RoHS Compliant: Yes

RES, 12K, 1%, 0.25W, 0603, THICK FILM; Resistance:12kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:75V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 541-10428-6-ND 41AH4974
Product Name Chip Resistor - Surface Mount Res, 12K, 1%, 0.25W, 0603, Thick Film; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use Surge Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0603; 0603 0603; 0603 [1608 Metric]
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1622297-5 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 107000 ohms
Tolerance 1 +/- %
View Details
2 suppliers
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details