Vishay Precision Group Chip Resistor - Surface Mount RCS04028K20FKED

Description
8.2 kOhms ±1% 0.2W, 1/5W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film
Request a Quote Datasheet
Description
8.2 kOhms ±1% 0.2W, 1/5W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-10425-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-10425-2-ND
Chip Resistor - Surface Mount 541-10425-2-ND
8.2 kOhms ±1% 0.2W, 1/5W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

8.2 kOhms ±1% 0.2W, 1/5W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-10425-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-10425-1-ND
Chip Resistor - Surface Mount 541-10425-1-ND
8.2 kOhms ±1% 0.2W, 1/5W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

8.2 kOhms ±1% 0.2W, 1/5W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-10425-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-10425-6-ND
Chip Resistor - Surface Mount 541-10425-6-ND
8.2 kOhms ±1% 0.2W, 1/5W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

8.2 kOhms ±1% 0.2W, 1/5W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Resistor, Rcs0402 100 8K2 Et7 E3 Rohs Compliant Vishay - 34AH1615 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Rcs0402 100 8K2 Et7 E3 Rohs Compliant Vishay
34AH1615
Resistor, Rcs0402 100 8K2 Et7 E3 Rohs Compliant Vishay 34AH1615
RESISTOR, RCS0402 100 8K2 ET7 E3 ROHS COMPLIANT: YES

RESISTOR, RCS0402 100 8K2 ET7 E3 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 541-10425-2-ND 34AH1615
Product Name Chip Resistor - Surface Mount Resistor, Rcs0402 100 8K2 Et7 E3 Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0402; 0402 0402
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614895-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 9480 ohms
View Details
4 suppliers
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details