Vishay Precision Group Chip Resistor - Surface Mount RCS04024K99FKED

Description
4.99 kOhms ±1% 0.2W, 1/5W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film
Request a Quote Datasheet
Description
4.99 kOhms ±1% 0.2W, 1/5W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-2893-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2893-1-ND
Chip Resistor - Surface Mount 541-2893-1-ND
4.99 kOhms ±1% 0.2W, 1/5W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

4.99 kOhms ±1% 0.2W, 1/5W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-2893-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2893-2-ND
Chip Resistor - Surface Mount 541-2893-2-ND
4.99 kOhms ±1% 0.2W, 1/5W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

4.99 kOhms ±1% 0.2W, 1/5W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-2893-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2893-6-ND
Chip Resistor - Surface Mount 541-2893-6-ND
4.99 kOhms ±1% 0.2W, 1/5W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

4.99 kOhms ±1% 0.2W, 1/5W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Res, 4K99, 1%, 0.2W, 0402, Thick Film; Resistance Vishay - 41AH4932 - Newark, An Avnet Company
Chicago, IL, United States
Res, 4K99, 1%, 0.2W, 0402, Thick Film; Resistance Vishay
41AH4932
Res, 4K99, 1%, 0.2W, 0402, Thick Film; Resistance Vishay 41AH4932
RES, 4K99, 1%, 0.2W, 0402, THICK FILM; Resistance:4.99kohm; Resistance Tolerance:± 1%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:50V RoHS Compliant: Yes

RES, 4K99, 1%, 0.2W, 0402, THICK FILM; Resistance:4.99kohm; Resistance Tolerance:± 1%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 4K99, 1%, 0.2W, 0402, Thick Film; Resistance Vishay - 41AH4933 - Newark, An Avnet Company
Chicago, IL, United States
Res, 4K99, 1%, 0.2W, 0402, Thick Film; Resistance Vishay
41AH4933
Res, 4K99, 1%, 0.2W, 0402, Thick Film; Resistance Vishay 41AH4933
RES, 4K99, 1%, 0.2W, 0402, THICK FILM; Resistance:4.99kohm; Resistance Tolerance:± 1%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:50V RoHS Compliant: Yes

RES, 4K99, 1%, 0.2W, 0402, THICK FILM; Resistance:4.99kohm; Resistance Tolerance:± 1%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 541-2893-1-ND 41AH4932
Product Name Chip Resistor - Surface Mount Res, 4K99, 1%, 0.2W, 0402, Thick Film; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use Surge Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0402; 0402 0402; 0402 [1005 Metric]
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Through Hole Resistors - 1722234 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details