Vishay Precision Group Chip Resistor - Surface Mount RCS040247R0JNED

Description
47 Ohms ±5% 0.2W, 1/5W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film
Request a Quote Datasheet
Description
47 Ohms ±5% 0.2W, 1/5W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-2909-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2909-2-ND
Chip Resistor - Surface Mount 541-2909-2-ND
47 Ohms ±5% 0.2W, 1/5W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

47 Ohms ±5% 0.2W, 1/5W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-2909-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2909-6-ND
Chip Resistor - Surface Mount 541-2909-6-ND
47 Ohms ±5% 0.2W, 1/5W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

47 Ohms ±5% 0.2W, 1/5W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-2909-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2909-1-ND
Chip Resistor - Surface Mount 541-2909-1-ND
47 Ohms ±5% 0.2W, 1/5W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

47 Ohms ±5% 0.2W, 1/5W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Res, 47R, 5%, 0.2W, 0402, Thick Film; Resistance Vishay - 41AH4937 - Newark, An Avnet Company
Chicago, IL, United States
Res, 47R, 5%, 0.2W, 0402, Thick Film; Resistance Vishay
41AH4937
Res, 47R, 5%, 0.2W, 0402, Thick Film; Resistance Vishay 41AH4937
RES, 47R, 5%, 0.2W, 0402, THICK FILM; Resistance:47ohm; Resistance Tolerance:± 5%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:RCS e3 Series RoHS Compliant: Yes

RES, 47R, 5%, 0.2W, 0402, THICK FILM; Resistance:47ohm; Resistance Tolerance:± 5%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:RCS e3 Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 47R, 5%, 0.2W, 0402, Thick Film; Resistance Vishay - 41AH4936 - Newark, An Avnet Company
Chicago, IL, United States
Res, 47R, 5%, 0.2W, 0402, Thick Film; Resistance Vishay
41AH4936
Res, 47R, 5%, 0.2W, 0402, Thick Film; Resistance Vishay 41AH4936
RES, 47R, 5%, 0.2W, 0402, THICK FILM; Resistance:47ohm; Resistance Tolerance:± 5%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:RCS e3 Series RoHS Compliant: Yes

RES, 47R, 5%, 0.2W, 0402, THICK FILM; Resistance:47ohm; Resistance Tolerance:± 5%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:RCS e3 Series RoHS Compliant: Yes

Supplier's Site Datasheet
Resistors - Chip Resistor - Surface Mount - RCS040247R0JNED - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
RCS040247R0JNED
Resistors - Chip Resistor - Surface Mount RCS040247R0JNED
RES SMD 47 OHM 5% 1/5W 0402

RES SMD 47 OHM 5% 1/5W 0402

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Resistors Resistors Resistors
Product Number 541-2909-2-ND 41AH4937 RCS040247R0JNED
Product Name Chip Resistor - Surface Mount Res, 47R, 5%, 0.2W, 0402, Thick Film; Resistance Vishay Resistors - Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use Surge Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0402; 0402 0402; 0402 [1005 Metric] 0402; 0402 (1005 Metric)
Resistance Range 47 ohms 47 ohms 47 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1722227 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.003 OHM 5W Resistor - 52-BVS-A-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Power Rating 3 watts
View Details