Vishay Precision Group Chip Resistor - Surface Mount RCS04023R92FKED

Description
3.92 Ohms ±1% 0.2W, 1/5W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film
Request a Quote Datasheet
Description
3.92 Ohms ±1% 0.2W, 1/5W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-10410-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-10410-2-ND
Chip Resistor - Surface Mount 541-10410-2-ND
3.92 Ohms ±1% 0.2W, 1/5W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

3.92 Ohms ±1% 0.2W, 1/5W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Resistor, Rcs0402 100 3R92 Et7 E3 Rohs Compliant Vishay - 34AH1596 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Rcs0402 100 3R92 Et7 E3 Rohs Compliant Vishay
34AH1596
Resistor, Rcs0402 100 3R92 Et7 E3 Rohs Compliant Vishay 34AH1596
RESISTOR, RCS0402 100 3R92 ET7 E3 ROHS COMPLIANT: YES

RESISTOR, RCS0402 100 3R92 ET7 E3 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 541-10410-2-ND 34AH1596
Product Name Chip Resistor - Surface Mount Resistor, Rcs0402 100 3R92 Et7 E3 Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0402; 0402 0402
Resistance Range 3.92 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R390JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details