Vishay Precision Group Chip Resistor - Surface Mount RCS04023K30FKED

Description
3.3 kOhms ±1% 0.2W, 1/5W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film
Request a Quote Datasheet
Description
3.3 kOhms ±1% 0.2W, 1/5W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-10408-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-10408-1-ND
Chip Resistor - Surface Mount 541-10408-1-ND
3.3 kOhms ±1% 0.2W, 1/5W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

3.3 kOhms ±1% 0.2W, 1/5W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-10408-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-10408-2-ND
Chip Resistor - Surface Mount 541-10408-2-ND
3.3 kOhms ±1% 0.2W, 1/5W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

3.3 kOhms ±1% 0.2W, 1/5W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-10408-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-10408-6-ND
Chip Resistor - Surface Mount 541-10408-6-ND
3.3 kOhms ±1% 0.2W, 1/5W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

3.3 kOhms ±1% 0.2W, 1/5W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Res, 3K3, 1%, 0.2W, 0402, Thick Film; Resistance Vishay - 41AH4921 - Newark, An Avnet Company
Chicago, IL, United States
Res, 3K3, 1%, 0.2W, 0402, Thick Film; Resistance Vishay
41AH4921
Res, 3K3, 1%, 0.2W, 0402, Thick Film; Resistance Vishay 41AH4921
RES, 3K3, 1%, 0.2W, 0402, THICK FILM; Resistance:3.3kohm; Resistance Tolerance:± 1%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:50V RoHS Compliant: Yes

RES, 3K3, 1%, 0.2W, 0402, THICK FILM; Resistance:3.3kohm; Resistance Tolerance:± 1%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 3K3, 1%, 0.2W, 0402, Thick Film; Resistance Vishay - 41AH4920 - Newark, An Avnet Company
Chicago, IL, United States
Res, 3K3, 1%, 0.2W, 0402, Thick Film; Resistance Vishay
41AH4920
Res, 3K3, 1%, 0.2W, 0402, Thick Film; Resistance Vishay 41AH4920
RES, 3K3, 1%, 0.2W, 0402, THICK FILM; Resistance:3.3kohm; Resistance Tolerance:± 1%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:50V RoHS Compliant: Yes

RES, 3K3, 1%, 0.2W, 0402, THICK FILM; Resistance:3.3kohm; Resistance Tolerance:± 1%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 541-10408-1-ND 41AH4921
Product Name Chip Resistor - Surface Mount Res, 3K3, 1%, 0.2W, 0402, Thick Film; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use Surge Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0402; 0402 0402; 0402 [1005 Metric]
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Surface Mount Resistors - 2573271 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
Resistance Range 15000 ohms
View Details