The Vishay RCS0402 thick film chip resistor has a resistance value of 33 ohms with a tolerance of ±1%. It is rated for a power dissipation of 0.2 watts and is designed in a compact 0402 package. This resistor features excellent surge pulse capability and is AEC-Q200 qualified, making it suitable for automotive and industrial applications. The operating temperature range is from -55 °C to +155 °C, and it can withstand a maximum operating voltage of 50 V. The resistor is also RoHS compliant, ensuring it meets environmental standards. Its construction allows for superior ESD surge characteristics, making it a reliable choice for various electronic applications.
33 Ohms ±1% 0.2W, 1/5W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film
33 Ohms ±1% 0.2W, 1/5W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film
33 Ohms ±1% 0.2W, 1/5W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film
RES SMD 33 OHM 1% 1/5W 0402
RES, 33R, 1%, 0.2W, 0402, THICK FILM; Resistance:33ohm; Resistance Tolerance:± 1%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:RCS e3 Series RoHS Compliant: Yes
RES, 33R, 1%, 0.2W, 0402, THICK FILM; Resistance:33ohm; Resistance Tolerance:± 1%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:RCS e3 Series RoHS Compliant: Yes
| DigiKey | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Resistors | Chip Resistors | Resistors |
| Product Number | 541-2882-6-ND | RCS040233R0FKED | 41AH4924 |
| Product Name | Chip Resistor - Surface Mount | Chip Resistor - Surface Mount | Res, 33R, 1%, 0.2W, 0402, Thick Film; Resistance Vishay |
| Configuration | Single Resistor | Single Resistor | |
| Category / Application | Automotive; General Use | Surge Resistor | |
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) | Thick Film (Chip) |
| Mounting / Packaging | 0402; 0402 | 0402; 0402 [1005 Metric] | |
| Resistance Range | 33 ohms | 33 ohms | 33 ohms |