Vishay Precision Group Chip Resistor - Surface Mount RCS040233K0FKED

Description
33 kOhms ±1% 0.2W, 1/5W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film
Request a Quote Datasheet
Description
33 kOhms ±1% 0.2W, 1/5W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-10404-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-10404-1-ND
Chip Resistor - Surface Mount 541-10404-1-ND
33 kOhms ±1% 0.2W, 1/5W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

33 kOhms ±1% 0.2W, 1/5W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-10404-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-10404-6-ND
Chip Resistor - Surface Mount 541-10404-6-ND
33 kOhms ±1% 0.2W, 1/5W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

33 kOhms ±1% 0.2W, 1/5W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-10404-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-10404-2-ND
Chip Resistor - Surface Mount 541-10404-2-ND
33 kOhms ±1% 0.2W, 1/5W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

33 kOhms ±1% 0.2W, 1/5W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - RCS040233K0FKED - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
RCS040233K0FKED
Resistors - Chip Resistor - Surface Mount RCS040233K0FKED
RES SMD 33K OHM 1% 1/5W 0402

RES SMD 33K OHM 1% 1/5W 0402

Supplier's Site
Res, 33K, 1%, 0.2W, 0402, Thick Film; Resistance Vishay - 41AH4922 - Newark, An Avnet Company
Chicago, IL, United States
Res, 33K, 1%, 0.2W, 0402, Thick Film; Resistance Vishay
41AH4922
Res, 33K, 1%, 0.2W, 0402, Thick Film; Resistance Vishay 41AH4922
RES, 33K, 1%, 0.2W, 0402, THICK FILM; Resistance:33kohm; Resistance Tolerance:± 1%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:RCS e3 SeriesRoHS Compliant: Yes

RES, 33K, 1%, 0.2W, 0402, THICK FILM; Resistance:33kohm; Resistance Tolerance:± 1%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:RCS e3 SeriesRoHS Compliant: Yes

Supplier's Site Datasheet
Res, 33K, 1%, 0.2W, 0402, Thick Film; Resistance Vishay - 41AH4923 - Newark, An Avnet Company
Chicago, IL, United States
Res, 33K, 1%, 0.2W, 0402, Thick Film; Resistance Vishay
41AH4923
Res, 33K, 1%, 0.2W, 0402, Thick Film; Resistance Vishay 41AH4923
RES, 33K, 1%, 0.2W, 0402, THICK FILM; Resistance:33kohm; Resistance Tolerance:± 1%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:RCS e3 SeriesRoHS Compliant: Yes

RES, 33K, 1%, 0.2W, 0402, THICK FILM; Resistance:33kohm; Resistance Tolerance:± 1%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:RCS e3 SeriesRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 541-10404-1-ND RCS040233K0FKED 41AH4922
Product Name Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount Res, 33K, 1%, 0.2W, 0402, Thick Film; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use Surge Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0402; 0402 0402; 0402 (1005 Metric) 0402; 0402 [1005 Metric]
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - FMK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Surface Mount Resistors - 1614886-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10200 ohms
View Details
3 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details