Vishay Precision Group Chip Resistor - Surface Mount RCS04022K70FKED

Description
2.7 kOhms ±1% 0.2W, 1/5W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film
Request a Quote Datasheet
Description
2.7 kOhms ±1% 0.2W, 1/5W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-10400-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-10400-1-ND
Chip Resistor - Surface Mount 541-10400-1-ND
2.7 kOhms ±1% 0.2W, 1/5W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

2.7 kOhms ±1% 0.2W, 1/5W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-10400-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-10400-2-ND
Chip Resistor - Surface Mount 541-10400-2-ND
2.7 kOhms ±1% 0.2W, 1/5W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

2.7 kOhms ±1% 0.2W, 1/5W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-10400-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-10400-6-ND
Chip Resistor - Surface Mount 541-10400-6-ND
2.7 kOhms ±1% 0.2W, 1/5W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

2.7 kOhms ±1% 0.2W, 1/5W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Resistor, Rcs0402 100 2K7 Et7 E3 Rohs Compliant Vishay - 34AH1589 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Rcs0402 100 2K7 Et7 E3 Rohs Compliant Vishay
34AH1589
Resistor, Rcs0402 100 2K7 Et7 E3 Rohs Compliant Vishay 34AH1589
RESISTOR, RCS0402 100 2K7 ET7 E3 ROHS COMPLIANT: YES

RESISTOR, RCS0402 100 2K7 ET7 E3 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 541-10400-1-ND 34AH1589
Product Name Chip Resistor - Surface Mount Resistor, Rcs0402 100 2K7 Et7 E3 Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0402; 0402 0402
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD8063FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Resistors - Through Hole Resistors - 1375554-PBV-R015-F1-0.5 - Win Source Electronics
Specs
Resistance Range 0.0150 ohms
Tolerance 0.5000 +/- %
Temperature Coefficient 30 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details