Vishay Precision Group Chip Resistor - Surface Mount RCS04022K00FKED

Description
2 kOhms ±1% 0.2W, 1/5W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film
Request a Quote Datasheet
Description
2 kOhms ±1% 0.2W, 1/5W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-2890-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2890-6-ND
Chip Resistor - Surface Mount 541-2890-6-ND
2 kOhms ±1% 0.2W, 1/5W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

2 kOhms ±1% 0.2W, 1/5W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-2890-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2890-1-ND
Chip Resistor - Surface Mount 541-2890-1-ND
2 kOhms ±1% 0.2W, 1/5W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

2 kOhms ±1% 0.2W, 1/5W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-2890-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2890-2-ND
Chip Resistor - Surface Mount 541-2890-2-ND
2 kOhms ±1% 0.2W, 1/5W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

2 kOhms ±1% 0.2W, 1/5W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - RCS04022K00FKED - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RCS04022K00FKED
Chip Resistor - Surface Mount RCS04022K00FKED
RES SMD 2K OHM 1% 1/5W 0402

RES SMD 2K OHM 1% 1/5W 0402

Supplier's Site Datasheet
Res, 2K, 1%, 0.2W, 0402, Thick Film; Resistance Vishay - 41AH4910 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2K, 1%, 0.2W, 0402, Thick Film; Resistance Vishay
41AH4910
Res, 2K, 1%, 0.2W, 0402, Thick Film; Resistance Vishay 41AH4910
RES, 2K, 1%, 0.2W, 0402, THICK FILM; Resistance:2kohm; Resistance Tolerance:± 1%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:RCS e3 Series RoHS Compliant: Yes

RES, 2K, 1%, 0.2W, 0402, THICK FILM; Resistance:2kohm; Resistance Tolerance:± 1%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:RCS e3 Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 2K, 1%, 0.2W, 0402, Thick Film; Resistance Vishay - 41AH4909 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2K, 1%, 0.2W, 0402, Thick Film; Resistance Vishay
41AH4909
Res, 2K, 1%, 0.2W, 0402, Thick Film; Resistance Vishay 41AH4909
RES, 2K, 1%, 0.2W, 0402, THICK FILM; Resistance:2kohm; Resistance Tolerance:± 1%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:RCS e3 Series RoHS Compliant: Yes

RES, 2K, 1%, 0.2W, 0402, THICK FILM; Resistance:2kohm; Resistance Tolerance:± 1%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:RCS e3 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Resistors Chip Resistors Resistors
Product Number 541-2890-6-ND RCS04022K00FKED 41AH4910
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount Res, 2K, 1%, 0.2W, 0402, Thick Film; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use Surge Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0402; 0402 0402; 0402 [1005 Metric]
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-2176073-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 665 ohms
View Details
5 suppliers
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details