The Vishay RCS0402 thick film chip resistor has a resistance value of 27 ohms with a tolerance of ±1%. It is rated for a power dissipation of 0.2 watts and is designed in a compact 0402 package size. This resistor features excellent surge pulse capability and is AEC-Q200 qualified, making it suitable for automotive and industrial applications. The operating temperature range is from -55 °C to +155 °C, and it can withstand a maximum operating voltage of 50 V. The resistor is also RoHS compliant, ensuring it meets environmental standards. Its robust construction allows for reliable performance in various applications, including telecommunications and medical devices.
27 Ohms ±1% 0.2W, 1/5W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film
27 Ohms ±1% 0.2W, 1/5W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film
27 Ohms ±1% 0.2W, 1/5W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film
RES, 27R, 1%, 0.2W, 0402, THICK FILM; Resistance:27ohm; Resistance Tolerance:± 1%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:RCS e3 Series RoHS Compliant: Yes
RES, 27R, 1%, 0.2W, 0402, THICK FILM; Resistance:27ohm; Resistance Tolerance:± 1%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:RCS e3 Series RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | 541-10398-2-ND | 41AH4918 |
| Product Name | Chip Resistor - Surface Mount | Res, 27R, 1%, 0.2W, 0402, Thick Film; Resistance Vishay |
| Configuration | Single Resistor | Single Resistor |
| Category / Application | Automotive; General Use | Surge Resistor |
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) |
| Mounting / Packaging | 0402; 0402 | 0402; 0402 [1005 Metric] |
| Resistance Range | 27 ohms | 27 ohms |