Vishay Precision Group Chip Resistor - Surface Mount RCS040210K0FKED

Description
10 kOhms ±1% 0.2W, 1/5W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film
Request a Quote Datasheet
Description
10 kOhms ±1% 0.2W, 1/5W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-2894-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2894-1-ND
Chip Resistor - Surface Mount 541-2894-1-ND
10 kOhms ±1% 0.2W, 1/5W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

10 kOhms ±1% 0.2W, 1/5W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-2894-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2894-6-ND
Chip Resistor - Surface Mount 541-2894-6-ND
10 kOhms ±1% 0.2W, 1/5W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

10 kOhms ±1% 0.2W, 1/5W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-2894-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2894-2-ND
Chip Resistor - Surface Mount 541-2894-2-ND
10 kOhms ±1% 0.2W, 1/5W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

10 kOhms ±1% 0.2W, 1/5W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Automotive SMD 0.2W 5W Resistor - 52-RCS040210K0FKED - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive SMD 0.2W 5W Resistor
52-RCS040210K0FKED
Automotive SMD 0.2W 5W Resistor 52-RCS040210K0FKED
Res Thick Film 0402 10K Ohm 1% 0.2W(1/5W) ±100ppm/°C Pad SMD T/R Automotive AEC-Q200 Medical Product overview: RCS040210K0FKED from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 0.2W, 5W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 0.2W, 5W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RCS040210K0FKED can be used for catalog matching and distributor lookup.

Res Thick Film 0402 10K Ohm 1% 0.2W(1/5W) ±100ppm/°C Pad SMD T/R Automotive AEC-Q200 Medical Product overview: RCS040210K0FKED from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 0.2W, 5W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 0.2W, 5W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RCS040210K0FKED can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Res, 10K, 1%, 0.2W, 0402, Thick Film; Resistance Vishay - 32AH8606 - Newark, An Avnet Company
Chicago, IL, United States
Res, 10K, 1%, 0.2W, 0402, Thick Film; Resistance Vishay
32AH8606
Res, 10K, 1%, 0.2W, 0402, Thick Film; Resistance Vishay 32AH8606
RES, 10K, 1%, 0.2W, 0402, THICK FILM; Resistance:10kohm; Resistance Tolerance:± 1%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:RCS e3 SeriesRoHS Compliant: Yes

RES, 10K, 1%, 0.2W, 0402, THICK FILM; Resistance:10kohm; Resistance Tolerance:± 1%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:RCS e3 SeriesRoHS Compliant: Yes

Supplier's Site Datasheet
Res, 10K, 1%, 0.2W, 0402, Thick Film; Resistance Vishay - 41AH4894 - Newark, An Avnet Company
Chicago, IL, United States
Res, 10K, 1%, 0.2W, 0402, Thick Film; Resistance Vishay
41AH4894
Res, 10K, 1%, 0.2W, 0402, Thick Film; Resistance Vishay 41AH4894
RES, 10K, 1%, 0.2W, 0402, THICK FILM; Resistance:10kohm; Resistance Tolerance:± 1%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:RCS e3 SeriesRoHS Compliant: Yes

RES, 10K, 1%, 0.2W, 0402, THICK FILM; Resistance:10kohm; Resistance Tolerance:± 1%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:RCS e3 SeriesRoHS Compliant: Yes

Supplier's Site Datasheet
RES SMD 10K OHM 1% 1/5W 0402 - 873-RCS040210K0FKED - Utmel Electronic Limited
Hong Kong, China
RES SMD 10K OHM 1% 1/5W 0402
873-RCS040210K0FKED
RES SMD 10K OHM 1% 1/5W 0402 873-RCS040210K0FKED
RES SMD 10K OHM 1% 1/5W 0402

RES SMD 10K OHM 1% 1/5W 0402

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Utmel Electronic Limited
Product Category Resistors Resistors Resistors Resistors
Product Number 541-2894-1-ND 52-RCS040210K0FKED 32AH8606 873-RCS040210K0FKED
Product Name Chip Resistor - Surface Mount Automotive SMD 0.2W 5W Resistor Res, 10K, 1%, 0.2W, 0402, Thick Film; Resistance Vishay RES SMD 10K OHM 1% 1/5W 0402
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use Surge Resistor
Technology / Construction Thick Film (Chip) Thick Film Thick Film (Chip) Thick Film (Chip); Thick Film
Mounting / Packaging 0402; 0402 0402 0402; 0402 [1005 Metric]
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistor - ULF - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Surface Mount Resistors - 1-1614965-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 33000 ohms
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details