Vishay Intertechnology, Inc. Chip Resistor - Surface Mount RCP2512W13R0GEB

Description
13 Ohms ±2% 3.5W Chip Resistor 2512 (6432 Metric) Moisture Resistant Thick Film
Request a Quote Datasheet
Description
13 Ohms ±2% 3.5W Chip Resistor 2512 (6432 Metric) Moisture Resistant Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - RCP2512W13R0GEB-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RCP2512W13R0GEB-ND
Chip Resistor - Surface Mount RCP2512W13R0GEB-ND
13 Ohms ±2% 3.5W Chip Resistor 2512 (6432 Metric) Moisture Resistant Thick Film

13 Ohms ±2% 3.5W Chip Resistor 2512 (6432 Metric) Moisture Resistant Thick Film

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Resistors
Product Number RCP2512W13R0GEB-ND
Product Name Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 2512; 2512
Resistance Range 13 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Surface Mount Resistors - 2567827 - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
View Details