Vishay Precision Group Rcmx 1 2M2 1% K3 Ba50 E3 Vishay RCMX1022003FHS09

Description
RCMX 1 2M2 1% K3 BA50 e3
Description
RCMX 1 2M2 1% K3 BA50 e3

Suppliers

Company
Product
Description
Supplier Links
Rcmx 1 2M2 1% K3 Ba50 E3 Vishay - 09N2274 - Newark, An Avnet Company
Chicago, IL, United States
Rcmx 1 2M2 1% K3 Ba50 E3 Vishay
09N2274
Rcmx 1 2M2 1% K3 Ba50 E3 Vishay 09N2274
RCMX 1 2M2 1% K3 BA50 e3

RCMX 1 2M2 1% K3 BA50 e3

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 09N2274
Product Name Rcmx 1 2M2 1% K3 Ba50 E3 Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1623707-2 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 330000 ohms
View Details
4 suppliers
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details