Vishay Precision Group Rcmx 05 4M7 1% K3 Am500 E3 Vishay RCMX0547003FHA20

Description
RCMX 05 4M7 1% K3 AM500 e3
Description
RCMX 05 4M7 1% K3 AM500 e3

Suppliers

Company
Product
Description
Supplier Links
Rcmx 05 4M7 1% K3 Am500 E3 Vishay - 68M8473 - Newark, An Avnet Company
Chicago, IL, United States
Rcmx 05 4M7 1% K3 Am500 E3 Vishay
68M8473
Rcmx 05 4M7 1% K3 Am500 E3 Vishay 68M8473
RCMX 05 4M7 1% K3 AM500 e3

RCMX 05 4M7 1% K3 AM500 e3

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 68M8473
Product Name Rcmx 05 4M7 1% K3 Am500 E3 Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Through Hole Resistors - 1468279 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.02 OHM 4W Resistor - 52-VMS-R020-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0200 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers