Vishay Precision Group Rcmx 02 432K 1% K3 Am1000 E3 Vishay RCMX0243202FHA22

Description
RCMX 02 432K 1% K3 AM1000 e3
Description
RCMX 02 432K 1% K3 AM1000 e3

Suppliers

Company
Product
Description
Supplier Links
Rcmx 02 432K 1% K3 Am1000 E3 Vishay - 68M8265 - Newark, An Avnet Company
Chicago, IL, United States
Rcmx 02 432K 1% K3 Am1000 E3 Vishay
68M8265
Rcmx 02 432K 1% K3 Am1000 E3 Vishay 68M8265
RCMX 02 432K 1% K3 AM1000 e3

RCMX 02 432K 1% K3 AM1000 e3

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 68M8265
Product Name Rcmx 02 432K 1% K3 Am1000 E3 Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details