Vishay Precision Group Rcmt 1 4K7 0,5% K4 Ba10 E3 / Bag Vishay RCMT1047000DES03

Description
RCMT 1 4K7 0,5% K4 BA10 e3 / BAG
Description
RCMT 1 4K7 0,5% K4 BA10 e3 / BAG

Suppliers

Company
Product
Description
Supplier Links
Rcmt 1 4K7 0,5% K4 Ba10 E3 / Bag Vishay - 68M8077 - Newark, An Avnet Company
Chicago, IL, United States
Rcmt 1 4K7 0,5% K4 Ba10 E3 / Bag Vishay
68M8077
Rcmt 1 4K7 0,5% K4 Ba10 E3 / Bag Vishay 68M8077
RCMT 1 4K7 0,5% K4 BA10 e3 / BAG

RCMT 1 4K7 0,5% K4 BA10 e3 / BAG

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 68M8077
Product Name Rcmt 1 4K7 0,5% K4 Ba10 E3 / Bag Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623729-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 1.5 ohms
Tolerance 10 +/- %
View Details
2 suppliers
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
0.01 OHM 2.5W Resistor - 52-CMS-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers