Vishay Precision Group Res Metal Film 31.6 Ohm 1% 1/4W ¦50ppm/¦C AXL Thru-Hole RCMT0531601FHS14

Description
Res Metal Film 31.6 Ohm 1% 1/4W ¦50ppm/¦C AXL Thru-Hole
Request a Quote Datasheet
Description
Res Metal Film 31.6 Ohm 1% 1/4W ¦50ppm/¦C AXL Thru-Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 31.6 Ohm 1% 1/4W ¦50ppm/¦C AXL Thru-Hole - RCMT0531601FHS14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 31.6 Ohm 1% 1/4W ¦50ppm/¦C AXL Thru-Hole
RCMT0531601FHS14
Res Metal Film 31.6 Ohm 1% 1/4W ¦50ppm/¦C AXL Thru-Hole RCMT0531601FHS14
Res Metal Film 31.6 Ohm 1% 1/4W ¦50ppm/¦C AXL Thru-Hole

Res Metal Film 31.6 Ohm 1% 1/4W ¦50ppm/¦C AXL Thru-Hole

Supplier's Site
Through Hole Resistors - 716-RCMT0531601FHS14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
716-RCMT0531601FHS14-ND
Through Hole Resistors 716-RCMT0531601FHS14-ND
Through Hole Resistor

Through Hole Resistor

Buy Now Datasheet
Rcmt 05 31K6 1% K3 Ba100 E3 / Bag Vishay - 68M7716 - Newark, An Avnet Company
Chicago, IL, United States
Rcmt 05 31K6 1% K3 Ba100 E3 / Bag Vishay
68M7716
Rcmt 05 31K6 1% K3 Ba100 E3 / Bag Vishay 68M7716
RCMT 05 31K6 1% K3 BA100 e3 / BAG

RCMT 05 31K6 1% K3 BA100 e3 / BAG

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RCMT0531601FHS14 716-RCMT0531601FHS14-ND 68M7716
Product Name Res Metal Film 31.6 Ohm 1% 1/4W ¦50ppm/¦C AXL Thru-Hole Through Hole Resistors Rcmt 05 31K6 1% K3 Ba100 E3 / Bag Vishay
Technology / Construction MetalFilm
Mounting / Packaging ThroughHole
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1249285 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.003 OHM 3.5W Resistor - 52-BVE-A-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0030 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details