Vishay Precision Group Through Hole Resistors RCMS053R480FHS14

Description
SFERNICE FIXED RESISTORS
Datasheet
Description
SFERNICE FIXED RESISTORS
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RCMS053R480FHS14 - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RCMS053R480FHS14
Through Hole Resistors RCMS053R480FHS14
SFERNICE FIXED RESISTORS

SFERNICE FIXED RESISTORS

Supplier's Site Datasheet
Rcms 05 3U48 1% K3 Ba100 E3 / Bag Vishay - 68M5091 - Newark, An Avnet Company
Chicago, IL, United States
Rcms 05 3U48 1% K3 Ba100 E3 / Bag Vishay
68M5091
Rcms 05 3U48 1% K3 Ba100 E3 / Bag Vishay 68M5091
RCMS 05 3U48 1% K3 BA100 e3 / BAG

RCMS 05 3U48 1% K3 BA100 e3 / BAG

Supplier's Site

Technical Specifications

  Lingto Electronic Limited Newark, An Avnet Company
Product Category Resistors Resistors
Product Number RCMS053R480FHS14 68M5091
Product Name Through Hole Resistors Rcms 05 3U48 1% K3 Ba100 E3 / Bag Vishay
Mounting / Packaging ThroughHole
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Through Hole Resistors - 1468286 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.01 OHM 7W Resistor - 52-SMT-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0100 ohms
Power Rating 5 watts
View Details