Vishay Precision Group Through Hole Resistors RCMS029R630FHA22

Description
Through Hole Resistor
Request a Quote Datasheet
Description
Through Hole Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 716-RCMS029R630FHA22TB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
716-RCMS029R630FHA22TB-ND
Through Hole Resistors 716-RCMS029R630FHA22TB-ND
Through Hole Resistor

Through Hole Resistor

Buy Now Datasheet
Rcms 02 9U63 1% K3 Am1000 E3 / Ammo Vishay - 68M4395 - Newark, An Avnet Company
Chicago, IL, United States
Rcms 02 9U63 1% K3 Am1000 E3 / Ammo Vishay
68M4395
Rcms 02 9U63 1% K3 Am1000 E3 / Ammo Vishay 68M4395
RCMS 02 9U63 1% K3 AM1000 e3 / AMMO

RCMS 02 9U63 1% K3 AM1000 e3 / AMMO

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 716-RCMS029R630FHA22TB-ND 68M4395
Product Name Through Hole Resistors Rcms 02 9U63 1% K3 Am1000 E3 / Ammo Vishay
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.5 OHM 4W Resistor - 52-VMS-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers