Vishay Precision Group Rcms 02 2U87 1% K3 Am500 E3 / Ammo Vishay RCMS022R870FHA20

Description
RCMS 02 2U87 1% K3 AM500 e3 / AMMO
Datasheet
Description
RCMS 02 2U87 1% K3 AM500 e3 / AMMO
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rcms 02 2U87 1% K3 Am500 E3 / Ammo Vishay - 68M3146 - Newark, An Avnet Company
Chicago, IL, United States
Rcms 02 2U87 1% K3 Am500 E3 / Ammo Vishay
68M3146
Rcms 02 2U87 1% K3 Am500 E3 / Ammo Vishay 68M3146
RCMS 02 2U87 1% K3 AM500 e3 / AMMO

RCMS 02 2U87 1% K3 AM500 e3 / AMMO

Supplier's Site
Through Hole Resistors - RCMS022R870FHA20 - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RCMS022R870FHA20
Through Hole Resistors RCMS022R870FHA20
SFERNICE FIXED RESISTORS

SFERNICE FIXED RESISTORS

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Lingto Electronic Limited
Product Category Resistors Resistors
Product Number 68M3146 RCMS022R870FHA20
Product Name Rcms 02 2U87 1% K3 Am500 E3 / Ammo Vishay Through Hole Resistors
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.5 OHM 4W Resistor - 52-VMS-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers