Vishay Precision Group Rcms 02 268U 1% K3 Ba100 E3 / Bag Vishay RCMS02268R0FHS14

Description
RCMS 02 268U 1% K3 BA100 e3 / BAG
Description
RCMS 02 268U 1% K3 BA100 e3 / BAG

Suppliers

Company
Product
Description
Supplier Links
Rcms 02 268U 1% K3 Ba100 E3 / Bag Vishay - 68M3389 - Newark, An Avnet Company
Chicago, IL, United States
Rcms 02 268U 1% K3 Ba100 E3 / Bag Vishay
68M3389
Rcms 02 268U 1% K3 Ba100 E3 / Bag Vishay 68M3389
RCMS 02 268U 1% K3 BA100 e3 / BAG

RCMS 02 268U 1% K3 BA100 e3 / BAG

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 68M3389
Product Name Rcms 02 268U 1% K3 Ba100 E3 / Bag Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R272JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
0.01 OHM 7W Resistor - 52-SMT-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0100 ohms
Power Rating 5 watts
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details