Vishay Precision Group Through Hole Resistors RCMS0225201FHA20

Description
Through Hole Resistor
Request a Quote Datasheet
Description
Through Hole Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 716-RCMS0225201FHA20TB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
716-RCMS0225201FHA20TB-ND
Through Hole Resistors 716-RCMS0225201FHA20TB-ND
Through Hole Resistor

Through Hole Resistor

Buy Now Datasheet
Rcms 02 25K2 1% K3 Am500 E3 / Ammo Vishay - 68M3338 - Newark, An Avnet Company
Chicago, IL, United States
Rcms 02 25K2 1% K3 Am500 E3 / Ammo Vishay
68M3338
Rcms 02 25K2 1% K3 Am500 E3 / Ammo Vishay 68M3338
RCMS 02 25K2 1% K3 AM500 e3 / AMMO

RCMS 02 25K2 1% K3 AM500 e3 / AMMO

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 716-RCMS0225201FHA20TB-ND 68M3338
Product Name Through Hole Resistors Rcms 02 25K2 1% K3 Am500 E3 / Ammo Vishay
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Through Hole Resistors - 1722161 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.01 OHM 2.5W Resistor - 52-CMS-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers