Vishay Precision Group Through Hole Resistors RCMM105602GKS09

Description
56 kOhms ±2% 1W Through Hole Resistor Axial Metal Film
Request a Quote Datasheet
Description
56 kOhms ±2% 1W Through Hole Resistor Axial Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 716-RCMM105602GKS09-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
716-RCMM105602GKS09-ND
Through Hole Resistors 716-RCMM105602GKS09-ND
56 kOhms ±2% 1W Through Hole Resistor Axial Metal Film

56 kOhms ±2% 1W Through Hole Resistor Axial Metal Film

Buy Now Datasheet
Rcmm 1 56K 2% K2 Ba50 E3 / Bag Vishay - 68M2469 - Newark, An Avnet Company
Chicago, IL, United States
Rcmm 1 56K 2% K2 Ba50 E3 / Bag Vishay
68M2469
Rcmm 1 56K 2% K2 Ba50 E3 / Bag Vishay 68M2469
RCMM 1 56K 2% K2 BA50 e3 / BAG

RCMM 1 56K 2% K2 BA50 e3 / BAG

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 716-RCMM105602GKS09-ND 68M2469
Product Name Through Hole Resistors Rcmm 1 56K 2% K2 Ba50 E3 / Bag Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial
Resistance Range 3 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1622796-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 210000 ohms
View Details
2 suppliers
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
0.02 OHM 4W Resistor - 52-VMS-R020-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0200 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers